EN
  • EN
  • DE

BK0603HS330-T

Part No BK0603HS330-T
Manufacturer Taiyo Yuden
Catalog Ferrite Beads and Chips
Description FERRITE BEAD 33 OHM 0201 1LN / 33 Ohms @ 100 MHz 1 Ferrite Bead 0201 (0603 Metric) 500mA 70mOhm
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters>Ferrite Beads and Chips
Manufacturer Taiyo Yuden
Packaging Reel - TR
Product Status Obsolete
Number of Lines 1
Impedance @ Frequency 33 Ohms @ 100 MHz
Current Rating (Max) 500mA
DC Resistance (DCR) (Max) 70mOhm
Temperature Range - Operating -55°C ~ 125°C
Case / Package 0201 (0603 Metric)
Mounting Surface Mount
Height (Max) 0.013" (0.33mm)
Size / Dimension 0.024" L x 0.012" W (0.60mm x 0.30mm)
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Other Part Number 587-1828-6,587-1828-2,587-1828-1,BK0603HS330-T-ND,BK0603HS330T,LF BK 0603HS330-T
Standard Package 15,000
Win Source Part Number 1328109-BK0603HS330-T
Ultra Librarian 3D Model Ultra Librarian BK0603HS330-T CAD Model

Description

The Taiyo Yuden BK0603HS330-T is a ferrite bead and chip filter component.

  • Maximum Current Rating: 500mA
  • Impedance: 33 Ohms @ 100 MHz
  • DC Resistance: 70mOhm
  • Temperature Range: -55°C ~ 125°C
  • Size: 0.024" L x 0.012" W (0.60mm x 0.30mm)
  • Mounting Type: Surface Mountable
  • Status: Obsolete
  • ECCN: EAR99

You May Also Be Interested in

Wurth Electronics Inc
Multilayer-SMD-Ferrite | FERRITE BEAD 2.2 KOHM 0603 1LN
Lowest to $0.1165
Murata Electronics North America
FERRITE BEAD 600 OHM 0603 1LN
Lowest to $0.0174
Murata Electronics North America
FERRITE BEAD 26 OHM 0603 1LN
Lowest to $0.0084
Murata Electronics North America
FERRITE BEAD 600 OHM 0603 1LN
Lowest to $0.0280
Murata Electronics North America
FERRITE BEAD 22 OHM 0603 1LN
Lowest to $0.0583
Wurth Electronics Inc
WE-CBF SMD EMI Suppression Ferrite Bead | FERRITE BEAD 32 OHM 0805 1LN
Lowest to $2.0478
Murata Electronics North America
FERRITE BEAD 1 KOHM 0603 1LN
Lowest to $0.1106
Murata Electronics North America
FERRITE BEAD 600 OHM 0603 1LN
Lowest to $0.0875
Murata Electronics North America
FERRITE BEAD 220 OHM 0603 1LN
Lowest to $0.0177

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess