EN
  • EN
  • DE

BK0402HM241-T

Part No BK0402HM241-T
Manufacturer Taiyo Yuden
Catalog Ferrite Beads and Chips
Description FERRITE BEAD 240 OHM 01005 1LN / Multilayer Chip Bead Inductors (BK series)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Taiyo Yuden
Packaging Reel
Part Status Obsolete (End Of Life)
Filter Type Signal Line
Number of Lines 1
Impedance at Frequency 240 Ohms at 100MHz
Current Rating (Maximum) 200mA
DC Resistance (DCR) (Maximum) 900mOhm
Temperature Range - Operating -55°C ~ 125°C
Manufacturer Package 1005
Mounting Style SMD
Height (Maximum) 0.009" (0.22mm)
Dimension 0.016" L x 0.008" W (0.40mm x 0.20mm)
Manufacturer Pack Quantity 20,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 801163-BK0402HM241-T
Ultra Librarian 3D Model Ultra Librarian BK0402HM241-T CAD Model

Description

The BK0402HM241-T is a signal line filter from Taiyo Yuden.

  • Maximum Current: 200mA
  • DC Resistance: 900mOhm
  • Height: 0.009 inches
  • Dimensions: 0.016 x 0.008 inches
  • Applications: High impedance @ 100MHz
  • Supply and Demand Status: Sufficient
  • Manufacturer Pack Quantity: 20,000

You May Also Be Interested in

Wurth Electronics Inc
FERRITE BEAD 565 OHM 2SMD 1LN
Need more? Email Us
FAIR-RITE PRODUCTS
FERRITE BEAD 358 OHM 10THD 1LN
Need more? Email Us
FAIR-RITE PRODUCTS
FERRITE BEAD 114 OHM 2SMD 1LN
Need more? Email Us
AEM Inc
FERRITE BEAD 50 OHM 1206 1LN
Need more? Email Us
TDK Corporation
FERRITE BEAD 75 OHM 0402 1LN
Need more? Email Us
TDK Corporation
FERRITE BEAD 10 OHM 0805 1LN
Need more? Email Us
Vishay
FERRITE BEAD 150 OHM 0805 1LN
Need more? Email Us
AEM Inc
FERRITE BEAD 600 OHM 1206 1LN
Need more? Email Us
FAIR-RITE PRODUCTS
FERRITE BEAD 163 OHM AXIAL 1LN
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
495+ $0.1178 $58.3110
1,195+ $0.0970 $115.9150
1,830+ $0.0947 $173.3010
2,535+ $0.0912 $231.1920
3,290+ $0.0878 $288.8620
4,415+ $0.0785 $346.5775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,100 pieces
MOQ: 495 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess