EN
  • EN
  • DE

TS5204CY33

Part No TS5204CY33
Manufacturer Taiwan Semiconductor
Catalog Electronic Wholesale
Description 150mA Low Noise LDO Voltage Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Taiwan Semiconductor
Win Source Part Number 1274398-TS5204CY33
Manufacturer Homepage www.taiwansemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TS5204CY33 CAD Model

Description

The TS5204CY33 is a fixed output voltage regulator manufactured by Taiwan Semiconductor. It's part of the TS5204 series of low dropout (LDO) regulators, designed to provide a stable and regulated voltage output with minimal voltage loss. This particular model provides a fixed 3.3V output. It is suitable for various applications requiring efficient and reliable voltage regulation.

Applications

  • Microcontroller power supplies
  • Portable devices
  • Battery-powered equipment
  • Post-regulation for switching power supplies
  • Noise-sensitive circuits

Features

  • Fixed output voltage: 3.3V.
  • Low dropout voltage: Typically 170mV at 500mA.
  • Output current: Up to 500mA.
  • Input voltage range: 2.5V to 6V.
  • Overcurrent protection.
  • Overtemperature protection.
  • Short-circuit protection.
  • Stable with ceramic capacitors.
  • Available in SOT-223 package.

Benefits

  • Provides a stable and regulated 3.3V output voltage for various electronic components.
  • Operates efficiently with a low dropout voltage, maximizing battery life in portable applications.
  • Protects the device and the load from damage due to overcurrent, overtemperature, and short circuits.
  • Simplified circuit design as it is stable with ceramic capacitors.
  • Easy to implement with its fixed output voltage and compact SOT-223 package.

Additional Details

The TS5204CY33 is commonly used to power microcontrollers, sensors, and other low-power components in various electronic devices. Its low dropout voltage ensures that the components receive the correct voltage even when the input voltage is close to the output voltage. The overcurrent, overtemperature, and short-circuit protection features enhance the reliability of the system. The device's stability with ceramic capacitors allows for smaller and more cost-effective designs.

Because of its fixed 3.3V output, it's a great selection for many digital circuits that require 3.3V power rails. The SOT-223 package allows for efficient heat dissipation, especially in higher current applications. Consider thermal design requirements in applications approaching the 500mA limit. The part number includes an 'Y33' suffix that directly specifies the output voltage as 3.3V.

You May Also Be Interested in

STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess