EN
  • EN
  • DE

TS19452CS RL

Part No TS19452CS RL
Manufacturer Taiwan Semiconductor
Catalog OEM Parts (T - Z)
Description LED Driver 400uA Supply Current 8-Pin SOP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Schedule B 8542390000, 8542390000
Win Source Part Number 962274-TS19452CS RL
Categories OEM Parts(T-Z)
Manufacturer Taiwan Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TS19452CS RL CAD Model

Description

The TS19452CS RL is a Schottky Barrier Rectifier from Taiwan Semiconductor. It's designed for high-frequency rectification applications, offering low forward voltage drop and fast switching speeds. This device is commonly used in switching power supplies, freewheeling diodes, and reverse polarity protection circuits.

Applications:

  • Switching Power Supplies
  • Freewheeling Diodes
  • Reverse Polarity Protection
  • DC-DC Converters
  • LED Lighting

Features:

  • Schottky Barrier Technology: Provides low forward voltage drop and fast switching
  • Low Forward Voltage Drop: Reduces power losses and improves efficiency
  • Fast Switching Speed: Enables high-frequency operation
  • High Surge Current Capability: Withstands transient current surges
  • RoHS Compliant: Environmentally friendly
  • Surface Mount Package: Allows for efficient board layout

Benefits:

  • High Efficiency: Minimizes power losses and reduces heat generation
  • Reliable Performance: Ensures stable operation in demanding applications
  • Fast Switching: Enables higher operating frequencies
  • Compact Design: Saves valuable board space
  • Cost-Effective: Provides a balance of performance and price

Additional Details:

The TS19452CS RL is characterized by its low forward voltage drop, which minimizes power dissipation and improves overall system efficiency. Its fast switching speed makes it suitable for high-frequency applications. The device's high surge current capability provides protection against transient current surges. The surface mount package allows for efficient board layout and automated assembly. The rectifier is available in various voltage and current ratings to meet different application requirements. The repetitive peak reverse voltage (VRRM) and forward current (IF) are key parameters to consider when selecting this device. The device is designed for reliable operation over a wide temperature range.

You May Also Be Interested in

Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5894 $58.9400
240+ $0.4837 $116.0880
370+ $0.4686 $173.3820
510+ $0.4535 $231.2850
660+ $0.4384 $289.3440
885+ $0.3929 $347.7165
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,400 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess