EN
  • EN
  • DE

SR3060PT C0G

Part No SR3060PT C0G
Manufacturer Taiwan Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description DIODE, SCHOTTKY, STANDARD, 30A,
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Taiwan Semiconductor
Status Active
Win Source Part Number 1101799-SR3060PT C0G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SR3060PT C0G CAD Model

Description

The SR3060PT C0G is a Schottky Barrier Rectifier manufactured by Taiwan Semiconductor. It is designed for high-efficiency rectification applications requiring low forward voltage drop and fast switching speeds.

Applications:

  • Switching Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Freewheeling diodes in inductive loads
  • Reverse polarity protection
  • Solar power inverters

Features:

  • Voltage Rating: 60V
  • Current Rating: 30A (15A per diode)
  • Configuration: Dual Common Cathode
  • Package: TO-247AD
  • Low Forward Voltage Drop: Typically 0.55V at 15A
  • High Surge Current Capability: 200A
  • High Junction Temperature: 175°C
  • RoHS Compliant

Benefits:

  • High Efficiency: The low forward voltage drop minimizes power losses, resulting in higher efficiency in power conversion circuits.
  • Fast Switching Speed: The Schottky barrier design enables fast switching speeds, making it suitable for high-frequency applications.
  • High Current Capability: The 30A current rating allows it to handle high current loads.
  • Robust Package: The TO-247AD package provides good thermal performance.
  • Reliable Performance: Taiwan Semiconductor's quality manufacturing ensures reliable performance.

Additional Details:

The SR3060PT C0G is a Schottky diode that is commonly used in high-power, high-frequency applications. Its low forward voltage drop and fast switching speed make it an ideal choice for improving the efficiency of power supplies and converters. The dual common cathode configuration allows for flexible circuit designs. The TO-247AD package provides excellent heat dissipation, enabling it to operate at high current levels without overheating. The C0G designation refers to the device's lead-free and RoHS compliant status.

This rectifier is particularly well-suited for applications where minimizing power loss is critical, such as in energy-efficient power supplies and solar power systems. Its high surge current capability also makes it a good choice for applications where transient current surges are common.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ARR SCHOTTKY 30V TO-236AB
Lowest to $0.3493
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 300V 10A TO-220AB
Need more? Email Us
Comchip Technology
DIODE ARRAY GP 80V 100MA SOT-363
Need more? Email Us
GeneSiC Semiconductor
DIODE MODULE GP 400V 100A SOT227
Need more? Email Us
Diodes Incorporated
DIODE ARR SCHOTT 70V 70MA SOT233
Lowest to $5.8647
Diotec Semiconductor AG
DIODE ARR SCHOT 40V 200MA SOT233
Lowest to $0.1456
IXYS
DIODE MOD GP 1600V 95A TO-240AA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.8016 $58.0160
25+ $4.7609 $119.0225
38+ $4.6119 $175.2522
52+ $4.4629 $232.0708
67+ $4.3139 $289.0313
90+ $3.8681 $348.1290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,740 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess