EN
  • EN
  • DE

SR1040 C0G

Part No SR1040 C0G
Manufacturer Taiwan Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE, SCHOTTKY, STANDARD, 10A,
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Taiwan Semiconductor
Status Active
Win Source Part Number 1101760-SR1040 C0G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SR1040 C0G CAD Model

Description

The SR1040 C0G is a Schottky Barrier Rectifier manufactured by Taiwan Semiconductor. This device is designed for high-efficiency rectification in low-voltage, high-frequency inverters, freewheeling, and polarity protection applications. Its low forward voltage drop and fast switching speed contribute to improved system efficiency and reduced power losses.

Applications

  • Low-voltage, high-frequency inverters
  • Freewheeling diode in inductive circuits
  • Polarity protection
  • DC-DC converters
  • Switch-mode power supplies (SMPS)

Features

  • Schottky Barrier Rectifier
  • Low forward voltage drop
  • High surge current capability
  • Fast switching speed
  • Axial-leaded package
  • RoHS Compliant

Benefits

  • Enhanced Efficiency: Low forward voltage drop reduces power losses.
  • Fast Switching: Reduces switching losses and improves overall efficiency.
  • Reliable Protection: High surge current capability protects against transient voltage spikes.
  • Versatile Application: Suitable for a wide range of low-voltage, high-frequency applications.
  • Environmentally Compliant: RoHS compliant, meeting environmental regulations.

Additional Details

The SR1040 C0G Schottky Barrier Rectifier is designed to offer efficient rectification in various electronic circuits. Its low forward voltage drop minimizes power dissipation, while the fast switching speed reduces switching losses. The axial-leaded package provides easy mounting and good heat dissipation. This device is commonly used in DC-DC converters, switch-mode power supplies, and as a freewheeling diode to protect inductive loads from voltage spikes. It is also suitable for polarity protection to prevent damage from reverse voltage conditions. The SR1040 C0G is designed to operate within specified voltage and current limits, and proper heat sinking may be necessary to ensure reliable operation, depending on the application. It is an essential component in many electronic systems, contributing to their efficiency and reliability.

You May Also Be Interested in

Infineon Technologies
LED PX3746DDQSM1383XUMA1 / Diode
Need more? Email Us
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
Rohm Semiconductor
DIODE SCHOTTKY SMD / Diode
Need more? Email Us
Rohm Semiconductor
DIODE SCHOTTKY 30V PMDT / Diode
Need more? Email Us
Microchip Technology
DIODE GEN PURP 400V 85A DO5
Lowest to $0.0965
DIOTEC Electronics Corporation
DIODE SCHOTTKY 100V 1A DO214AC
Lowest to $0.0409
AVX Corp/Kyocera Corp
DIODE SCHOTTKY 30V 3A NSMC
Need more? Email Us
Taiwan Semiconductor
DIODE GEN PURP 50V 3A DO214AB
Lowest to $43.0653
Littelfuse Inc.
DIODE SIC 1.2KV 24.5A TO252L
Lowest to $25.0249

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess