EN
  • EN
  • DE

SKL13B M4G

Part No SKL13B M4G
Manufacturer Taiwan Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE, SCHOTTKY, STANDARD, 1A, 3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Taiwan Semiconductor
Status Active
Win Source Part Number 1096696-SKL13B M4G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SKL13B M4G CAD Model

Description

The SKL13B M4G is a Schottky Barrier Rectifier manufactured by Taiwan Semiconductor. This diode is designed for efficient rectification and fast switching speeds in various electronic applications.

Applications

  • Switching Power Supplies (SMPS)
  • DC-DC Converters
  • Freewheeling Diode
  • Reverse Polarity Protection
  • LED Lighting
  • High-Frequency Rectification

Features

  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • High Surge Current Capability: Provides robust performance under surge conditions.
  • Fast Switching Speed: Enables efficient operation at high frequencies.
  • Surface Mount Package: Simplifies PCB assembly and reduces manufacturing costs.
  • High Reliability: Ensures stable performance in demanding environments.
  • RoHS Compliant: Meets environmental safety standards.

Benefits

  • Improved Energy Efficiency: The low forward voltage drop minimizes power dissipation.
  • Enhanced System Reliability: The high surge current capability protects against transient events.
  • Compact Design: The surface mount package allows for space-saving designs.
  • Simplified Manufacturing: Surface mount technology streamlines the assembly process.
  • Wide Operating Temperature Range: Suitable for various environmental conditions.

Additional Details

The SKL13B M4G typically features a maximum average forward current of 1A and a repetitive peak reverse voltage (VRRM) of 30V. The forward voltage drop (VF) is usually around 0.45V at the rated forward current. It is housed in a SMB (DO-214AA) package, making it suitable for surface mount assembly. The operating junction temperature range generally spans from -55°C to +150°C. The device is designed to provide efficient rectification and fast switching in high-frequency applications, offering reliable performance and contributing to energy savings.

This Schottky Barrier Rectifier is commonly used in a variety of applications where high efficiency and fast switching are required, such as power supplies, converters, and LED lighting systems. Its robust design and compliance with industry standards make it a dependable choice for diverse electronic devices. Its purpose is to rectify AC signals to DC signals while maintaining high efficiency, thus contributing to the overall performance of the electronic system.

You May Also Be Interested in

Taiwan Semiconductor
DIODE SCHOTTKY 100V 2A SOD123W
Lowest to $0.1456
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $1.4553
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Nexperia USA Inc.
DIODE GP 200V 330MA 2DFN
Lowest to $1.4662

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess