EN
  • EN
  • DE

P6SMB22CAHR4

Part No P6SMB22CAHR4
Manufacturer Taiwan Semiconductor
Catalog OEM Parts (O - R)
Description 600W, 22V, 5%, Bidirectional, TVS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SMB
Win Source Part Number 1000512-P6SMB22CAHR4
Categories OEM Parts(O-R)
Manufacturer Taiwan Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian P6SMB22CAHR4 CAD Model

Description

The P6SMB22CAHR4 is a Transient Voltage Suppressor (TVS) diode manufactured by Taiwan Semiconductor. It is designed to protect sensitive electronic components from voltage transients induced by lightning, inductive load switching, and electrostatic discharge (ESD).

Applications:

  • Automotive electronics: Protecting ECUs (Engine Control Units) and other automotive electronic systems.
  • Industrial equipment: Protecting control systems, power supplies, and communication interfaces.
  • Consumer electronics: Protecting power supplies, data lines, and I/O ports in TVs, set-top boxes, and other consumer devices.
  • Telecommunications: Protecting communication lines and equipment from voltage surges.
  • Power supplies: Providing overvoltage protection for power supplies and DC-DC converters.

Features:

  • Unidirectional or bidirectional configuration: Available in both unidirectional and bidirectional versions to protect against positive and negative voltage transients.
  • High surge capability: Withstands high surge currents without degradation.
  • Fast response time: Quickly clamps voltage transients to protect sensitive components.
  • Low clamping voltage: Limits the voltage across protected components to a safe level.
  • Surface mount package: Allows for easy integration into circuit boards.

Benefits:

  • Improved system reliability: Protects sensitive components from voltage transients, extending the lifespan of electronic equipment.
  • Reduced downtime: Prevents damage to equipment caused by voltage surges, minimizing downtime and repair costs.
  • Simplified system design: TVS diodes provide a simple and effective way to protect electronic circuits from overvoltage conditions.
  • Enhanced safety: Protects users from electric shock hazards caused by voltage surges.
  • Cost-effective protection: TVS diodes are a cost-effective solution for protecting electronic equipment from voltage transients.

Additional Details:

The P6SMB22CAHR4 has a standoff voltage of 22V, indicating the maximum voltage it can withstand without conducting. The breakdown voltage is typically slightly higher than the standoff voltage. The clamping voltage specifies the maximum voltage the device will allow to pass through when subjected to a surge. The peak pulse power dissipation capability is a critical parameter that defines the surge energy the device can handle. The SMB package is a compact surface mount package. It is important to select the appropriate TVS diode based on the specific voltage and current requirements of the protected circuit. The 'HR4' suffix might refer to specific packaging or environmental compliance standards. Datasheets from Taiwan Semiconductor provide detailed specifications and application notes.

You May Also Be Interested in

Intel
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
KOA Speer
Need more? Email Us
Texas Instruments
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Essentra Components
Need more? Email Us
World Produts Inc.
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess