The P6SMB20A is a surface-mount Transient Voltage Suppressor (TVS) diode manufactured by Taiwan Semiconductor. This device is designed to protect sensitive electronic components from voltage transients induced by inductive load switching, lightning, and Electrostatic Discharge (ESD).
Applications
- Protection of sensitive equipment from voltage transients
- Overvoltage protection in consumer electronics
- Surge protection in industrial applications
- I/O port protection
- Protection of data lines and power lines
Features
- Surface Mount SMB package
- Glass passivated chip junction
- Excellent clamping capability
- Low incremental surge resistance
- 600W peak pulse power capability with a 10/1000μs waveform, repetition rate (duty cycle): 0.01%
- Fast response time: typically less than 1.0 ps from 0 Volts to BV min
- Typical IR less than 1μA above 10V
- High temperature soldering guaranteed: 260°C/10 seconds at terminals
Benefits
- Provides robust transient voltage protection, enhancing system reliability.
- Surface mount package allows for automated assembly and efficient PCB utilization.
- Fast response time ensures immediate protection against voltage spikes.
- High surge capability provides protection against high-energy transients.
- Low leakage current minimizes power consumption in standby mode.
Additional Details
The P6SMB20A is a unidirectional TVS diode with a stand-off voltage of 20V. It's designed to clamp overvoltage events to a safe level, protecting downstream circuitry. The peak pulse current (Ippm) is dependent on the pulse duration and waveform. It is RoHS compliant. The 'R4' suffix likely indicates tape and reel packaging for automated assembly.
This TVS diode is essential for protecting sensitive electronics from damage due to voltage surges. Its combination of high surge capability, fast response time, and surface mount package makes it suitable for a wide range of applications where transient voltage protection is critical. The unidirectional characteristic means it protects only against positive voltage transients; a separate component might be needed for negative transient protection, depending on the application.