EN
  • EN
  • DE

HER1008G C0G

Part No HER1008G C0G
Manufacturer Taiwan Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description DIODE, HIGH EFFICIENT, 10A, 1000
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer TSC America Inc.
Series *
Win Source Part Number 775947-HER1008G C0G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HER1008G C0G CAD Model

Description

The HER1008G C0G is a fast recovery rectifier diode manufactured by Taiwan Semiconductor. It is designed for applications requiring efficient rectification and fast switching speeds. The 'HER' designation stands for High-Efficiency Rectifier, highlighting its superior performance compared to standard rectifier diodes. The C0G suffix is not directly related to the diode's function but might be a manufacturing or lot code.

Applications:

  • Switch-Mode Power Supplies (SMPS): Used as rectifier diodes in the output stage of SMPS.
  • High-Frequency Inverters: Employed in inverters for efficient AC-DC conversion.
  • Freewheeling Diodes: Used to protect inductive loads from voltage spikes.
  • DC-DC Converters: Utilized in DC-DC converters for rectification.
  • Lighting Applications: Found in electronic ballasts and LED lighting systems.

Features:

  • Fast Recovery Time: Provides rapid switching from conduction to blocking state.
  • High Surge Current Capability: Withstands high surge currents during operation.
  • Low Forward Voltage Drop: Minimizes power loss during conduction.
  • Glass Passivated Junction: Enhances reliability and stability.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances directive.

Benefits:

  • Improved Efficiency: Fast recovery time reduces switching losses, improving efficiency.
  • Enhanced Protection: High surge current capability protects against voltage spikes.
  • Reduced Power Dissipation: Low forward voltage drop minimizes power dissipation.
  • Increased Reliability: Glass passivated junction enhances stability and longevity.
  • Environmentally Friendly: RoHS compliance ensures environmental responsibility.

The HER1008G has specific electrical characteristics, including a maximum repetitive peak reverse voltage (VRRM), maximum average forward rectified current (IF(AV)), and a typical reverse recovery time (trr). The exact values depend on the specific datasheet. It's generally available in a DO-41 or similar package. Proper heat sinking may be required depending on the application and the amount of forward current. Always consult the manufacturer's datasheet for detailed specifications and application guidelines.

You May Also Be Interested in

Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 300V 10A TO-220AB
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
Diotec Semiconductor AG
DIODE ARR SCHOT 40V 200MA SOT233
Lowest to $0.1456
Sensata-Crydom
DIODE MODULE GP 400V 55A MODULE
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
Infineon Technologies
DIODE ARR SCHOT 240V 400MA SOT23
Lowest to $20.3732
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess