EN
  • EN
  • DE

F1T5G R0G

Part No F1T5G R0G
Manufacturer Taiwan Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE, FAST, 1A, 600V, 250NS, TS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer TSC America Inc.
Series *
Win Source Part Number 774311-F1T5G R0G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian F1T5G R0G CAD Model

Description

The F1T5G R0G is a fast recovery rectifier diode manufactured by Taiwan Semiconductor. This diode is designed for applications where a quick transition from forward conduction to reverse blocking is required, minimizing power loss and improving efficiency. It is commonly used in switching power supplies, inverters, and other high-frequency circuits.

Applications

  • Switching Power Supplies: Used as a rectifier in switching power supplies to convert AC to DC efficiently.
  • Inverters: Employed in inverters to convert DC to AC with minimal losses.
  • Freewheeling Diodes: Used as freewheeling diodes to protect inductive loads from voltage spikes.
  • High-Frequency Rectification: Suitable for high-frequency rectification applications due to its fast recovery time.

Features

  • Fast Recovery Time: Provides a short reverse recovery time for efficient switching.
  • High Surge Current Capability: Withstands high surge currents without damage.
  • Low Forward Voltage Drop: Minimizes power loss during forward conduction.
  • High Reliability: Offers stable performance and long-term reliability.

Benefits

  • Improved Efficiency: Reduces power losses in switching circuits due to its fast recovery characteristics.
  • Enhanced System Reliability: Protects circuits from voltage spikes and surges.
  • Reduced Heat Dissipation: Minimizes heat generation due to its low forward voltage drop.

Additional Details

The F1T5G R0G diode is typically available in a DO-27 package. Key specifications include its maximum reverse voltage (VRRM), forward current (IF), and reverse recovery time (trr). When selecting this diode, it is important to consider the operating frequency, current rating, and voltage requirements of the application. Proper heat sinking may be necessary to ensure reliable operation at high currents.

You May Also Be Interested in

Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
IXYS
DIODE STANDARD 24000V 2A UGE
Need more? Email Us
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Micro Commercial Co
DIODE GEN PURP 1KV 1.5A DO15
Lowest to $0.0321
Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1989 $59.9450
120+ $0.9841 $118.0920
185+ $0.9529 $176.2865
255+ $0.9228 $235.3140
325+ $0.8917 $289.8025
435+ $0.7993 $347.6955
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess