EN
  • EN
  • DE

BZT52B5V6-G-N0 RBG

Part No BZT52B5V6-G-N0 RBG
Manufacturer Taiwan Semiconductor
Catalog Custom Parts (B - D)
Description SOD-123, 410mW, 2%, Small Signal Zener Diode
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1177910-BZT52B5V6-G-N0 RBG
Categories Custom Parts
Manufacturer Taiwan Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BZT52B5V6-G-N0 RBG CAD Model

Description

The BZT52B5V6-G-N0 RBG is a surface mount Zener diode manufactured by Taiwan Semiconductor. This diode is designed to provide voltage regulation in a wide variety of electronic circuits. It is commonly used to protect sensitive components from overvoltage conditions.

Applications:

  • Voltage regulation
  • Overvoltage protection
  • Transient voltage suppression
  • Clipping circuits
  • Voltage shifting
  • Electronic equipment

Features:

  • Zener Voltage: 5.6V
  • Power Dissipation: 500mW
  • Tolerance: ±5%
  • Package: SOD-323
  • Surface Mount Device (SMD)
  • Lead-Free Finish / RoHS Compliant

Benefits:

  • Precise voltage regulation at 5.6V.
  • Protects circuits from overvoltage damage.
  • Easy to integrate into surface mount designs.
  • Small form factor saves board space.
  • Environmentally friendly due to lead-free and RoHS compliance.
  • Provides stable and reliable voltage reference.

Additional Details:

The SOD-323 package is a small, low-profile surface mount package, making the BZT52B5V6-G-N0 RBG suitable for high-density circuit boards. The diode's fast response time to voltage transients ensures that circuits are quickly protected from potentially damaging overvoltage events. It is commonly used in applications where a stable and well-defined voltage reference is required. This Zener diode's characteristics make it suitable for use in portable devices, industrial control systems, and automotive electronics. It can be used for simple shunt regulation or as a reference in more complex voltage regulation circuits.

You May Also Be Interested in

EPCOS (TDK)
Thermistor NTC 47K Ohm 5% 2-Pin 0603 Surface Mount Solder Pad 3980K >= -3.5 Cardboard T/R
Need more? Email Us
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Need more? Email Us
Taiwan Semiconductor
DIODE ZENER 16V 200MW SOD323F / Zener Diode 16 V 200 mW ±5% Surface Mount SOD-323F
Need more? Email Us
Infineon Technologies
Date Code: 0345/0413/0443+; RoHS Compliant: Yes;
Lowest to $0.0196
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Lowest to $0.0025
Rectron USA
DIODE ZENER 3.3V 500MW SOD-323 / Zener Diode 3.3 V 500 mW ±2% Surface Mount SOD-323
Lowest to $0.0437
TDK Corporation
Lowest to $0.0244
Ledil
REFLECTOR FOR BRIDGELUX BXRA / Reflector 24° Wide Round, 70mm Adhesive, Position Pins
Need more? Email Us
C&K Components
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess