EN
  • EN
  • DE
  • IT

2CZ4006

Part No 2CZ4006
Manufacturer Taiwan Semiconductor
Catalog Diodes, Rectifiers - Single
Description Rectifier Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Taiwan Semiconductor
Win Source Part Number 1123531-2CZ4006
Manufacturer Homepage www.taiwansemi.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 2CZ4006 CAD Model

Description

The 2CZ4006 is a surface mount Schottky Barrier Rectifier manufactured by Taiwan Semiconductor. This diode is designed for high-frequency rectification and clamping applications where efficiency and low forward voltage drop are critical.

Applications

  • High-frequency inverters
  • DC-DC converters
  • Switching mode power supplies (SMPS)
  • Reverse polarity protection
  • Clamping diodes

Features

  • Schottky Barrier Diode: Provides low forward voltage drop and fast switching speed.
  • Surface Mount Package: Facilitates automated assembly and compact design.
  • High Current Capability: Handles substantial forward current.
  • Low Forward Voltage Drop: Minimizes power loss and increases efficiency.
  • High Surge Current Capability: Provides robustness against transient surges.

Benefits

  • Increased Efficiency: Low forward voltage drop reduces power dissipation and improves efficiency in power conversion circuits.
  • Fast Switching Speed: Enables high-frequency operation in switching power supplies and inverters.
  • Compact Design: Surface mount package allows for smaller and denser circuit designs.
  • Enhanced Reliability: High surge current capability protects against voltage transients.
  • Simplified Thermal Management: Efficient heat dissipation through surface mount package.

Additional Details

The 2CZ4006 Schottky diode is characterized by its low reverse leakage current, ensuring minimal power loss when the diode is reverse biased. It is designed to operate within specified voltage and current ranges, providing reliable performance under various operating conditions. This rectifier is particularly well-suited for applications where minimizing voltage drop and maximizing switching speed are paramount.

The datasheet provides detailed electrical characteristics, including forward voltage, reverse leakage current, and maximum surge current ratings. It also includes thermal resistance data, which is important for thermal management in high-power applications. This device complies with industry standards for RoHS compliance, ensuring environmental responsibility.

You May Also Be Interested in

Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1,500+ $0.0334 $50.1000
3,640+ $0.0275 $100.1000
5,640+ $0.0266 $150.0240
7,785+ $0.0257 $200.0745
10,045+ $0.0249 $250.1205
13,455+ $0.0223 $300.0465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 59,940 pieces
MOQ: 1500 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess