EN
  • EN
  • DE

1SMB5956 R4

Part No 1SMB5956 R4
Manufacturer Taiwan Semiconductor
Catalog OEM Parts (0 - 9)
Description DO-214AA (SMB), 3000mW, 5%, Zener Diode
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SMB
RoHS Non-Compliant
Win Source Part Number 1035452-1SMB5956 R4
Categories OEM Parts(0-9)
Manufacturer Taiwan Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 1SMB5956 R4 CAD Model

Description

The Taiwan Semiconductor 1SMB5956 R4 is a surface-mount Zener diode designed for voltage regulation and transient voltage suppression in various electronic circuits. It's part of the 1SMB59xx series, known for its robust construction and reliable performance.

Applications:

  • Voltage regulation in power supplies
  • Transient voltage suppression (TVS) in sensitive electronic equipment
  • Overvoltage protection in data lines and communication circuits
  • Clipping and clamping circuits
  • Reverse polarity protection

Features:

  • Surface-mount package: Facilitates automated assembly and saves board space.
  • High surge capability: Provides effective protection against transient voltage surges.
  • Low forward voltage drop: Minimizes power dissipation.
  • Glass passivated junction: Enhances reliability and stability.
  • RoHS compliant: Meets environmental regulations.

Benefits:

  • Improved circuit reliability: Protects sensitive components from voltage transients.
  • Reduced equipment downtime: Prevents damage caused by overvoltage conditions.
  • Simplified circuit design: Provides a simple and effective voltage regulation solution.
  • Increased product lifespan: Extends the life of electronic equipment by protecting it from voltage stress.
  • Cost-effective protection: Offers a low-cost solution for transient voltage suppression.

Additional Details:

The 1SMB5956 R4 has a Zener voltage of 200V. Its power dissipation is rated at 3W. The operating and storage temperature range is -55°C to +150°C. The device is packaged in a SMB (DO-214AA) package. It features a typical reverse leakage current, ensuring minimal power loss in standby mode. The fast response time ensures quick clamping of transient voltages. The robust construction makes it suitable for use in harsh environments. This Zener diode is ideal for protecting sensitive electronic circuits from damage caused by voltage surges and spikes.

You May Also Be Interested in

TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
Everlight Electronics Co Ltd
Need more? Email Us
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
Dell
Need more? Email Us
Amd
Need more? Email Us
Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess