EN
  • EN
  • DE

TB0633A

Part No TB0633A
Manufacturer TAI-SAW TECHNOLOGY CO., LTD.
Catalog Electronic Wholesale
Description SAW Filter 300 MHz SMD 5.0X7.0 mm
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TAI-SAW TECHNOLOGY CO., LTD.
Win Source Part Number 1264210-TB0633A
Manufacturer Homepage www.taisaw.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TB0633A CAD Model

Description

The TB0633A is a SAW (Surface Acoustic Wave) filter manufactured by TAI-SAW TECHNOLOGY CO., LTD. SAW filters are used to selectively filter signals based on their frequency. They are commonly used in radio frequency (RF) applications to remove unwanted signals and noise, allowing only the desired frequency band to pass through.

Applications

  • Wireless Communication Systems: Used in mobile phones, Wi-Fi devices, and other wireless devices to filter signals and improve performance.
  • Remote Control Systems: Implemented in remote control receivers to select the desired signal and reject interference.
  • GPS Receivers: Utilized in GPS devices to filter out unwanted signals and improve the accuracy of location tracking.
  • Television Receivers: Applied to TV tuners to filter out unwanted channels and improve the quality of the picture.
  • Satellite Communication Systems: Integrated into satellite receivers to filter signals and reduce noise.

Features

  • High Selectivity: Offers high selectivity, allowing only the desired frequency band to pass through while rejecting unwanted signals.
  • Low Insertion Loss: Exhibits low insertion loss, minimizing signal attenuation and improving overall performance.
  • Compact Size: Its small footprint allows for easy integration into space-constrained circuit layouts.
  • Stable Performance: Provides stable performance over a wide temperature range, ensuring reliable operation in various environments.
  • Surface Mount Technology (SMT): Designed for surface mount technology, enabling automated assembly and reducing manufacturing costs.

Benefits

  • Improved Signal Quality: Reduces noise and interference, resulting in cleaner and more reliable signals.
  • Enhanced Receiver Sensitivity: Improves the sensitivity of receivers, allowing them to detect weaker signals.
  • Compact Design Integration: Can be easily integrated into existing circuits due to its small size and standard pinout.
  • Reliable Operation: Provides stable and reliable operation in various environmental conditions.
  • Reduced Manufacturing Costs: Designed for automated assembly, reducing manufacturing costs and improving efficiency.

Additional Details

The TB0633A's key technical specifications typically include its center frequency, bandwidth, insertion loss, and attenuation. These specifications are crucial for designing and optimizing circuits in which it is used. It is important to consult the manufacturer's datasheet for detailed electrical characteristics and recommended operating conditions. Proper handling and soldering techniques should be followed to prevent damage and ensure long-term reliability.

You May Also Be Interested in

Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.7182 $59.4364
5+ $24.3844 $121.9220
8+ $23.6221 $188.9768
11+ $22.8598 $251.4578
14+ $22.0975 $309.3650
18+ $19.8117 $356.6106
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 148 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess