EN
  • EN
  • DE

TA1412A

Part No TA1412A
Manufacturer TAI-SAW TECHNOLOGY CO., LTD.
Catalog Electronic Wholesale
Description SAW Filter 1059 MHz
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TAI-SAW TECHNOLOGY CO., LTD.
Win Source Part Number 1263729-TA1412A
Manufacturer Homepage www.taisaw.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TA1412A CAD Model

Description

The TA1412A is a SAW (Surface Acoustic Wave) filter manufactured by TAI-SAW TECHNOLOGY CO., LTD. SAW filters are widely used in wireless communication systems to selectively pass signals within a specific frequency range while rejecting unwanted signals. The TA1412A is designed for applications requiring precise filtering and low insertion loss.

Applications:

  • Cellular Communication Systems: Used in mobile phones and base stations for RF filtering.
  • Wireless LAN (WLAN): Employed in Wi-Fi routers and devices to filter signals in the 2.4 GHz or 5 GHz bands.
  • Global Positioning System (GPS): Utilized in GPS receivers to filter the GPS signal.
  • Remote Control Systems: Used in remote controls for filtering the control signal.
  • Wireless Security Systems: Employed in wireless security systems for signal filtering.

Features:

  • SAW Filter: Utilizes surface acoustic wave technology for precise filtering.
  • Low Insertion Loss: Exhibits low insertion loss in the passband, minimizing signal attenuation.
  • Sharp Rejection: Provides sharp rejection of unwanted signals outside the passband.
  • Small Size: Available in a compact surface-mount package for space-constrained applications.
  • Specific Center Frequency: Designed for a specific center frequency, typically in the MHz or GHz range.
  • Surface Mount Device: Designed for surface mount assembly.

Benefits:

  • Improved Signal Quality: Filters out unwanted noise and interference, improving the quality of the desired signal.
  • Enhanced System Performance: Improves the overall performance of wireless communication systems by providing precise filtering.
  • Reduced Size and Weight: Compact size and low weight make it suitable for portable devices.
  • Reliable Performance: TAI-SAW TECHNOLOGY's reputation ensures reliable operation in demanding environments.
  • Stable Operation: SAW filters generally have stable operation over temperature.

Additional Details:

The TA1412A is typically available in a small surface-mount package. Key specifications include the center frequency, bandwidth, insertion loss, and rejection characteristics. The operating temperature range is also an important consideration. Consult the datasheet for detailed electrical and mechanical specifications. It is often RoHS compliant.

You May Also Be Interested in

Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8729 $51.7122
43+ $2.3572 $101.3596
66+ $2.2836 $150.7176
91+ $2.2099 $201.1009
118+ $2.1362 $252.0716
157+ $1.9153 $300.7021
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,651 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess