EN
  • EN
  • DE

TA0927A

Part No TA0927A
Manufacturer TAI-SAW TECHNOLOGY CO., LTD.
Catalog Misc Products
Description SAW Filter 1942 MHz
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer TAI-SAW TECHNOLOGY CO., LTD.
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 839416-TA0927A
Ultra Librarian 3D Model Ultra Librarian TA0927A CAD Model

Description

The TA0927A is a surface acoustic wave (SAW) filter designed and manufactured by TAI-SAW TECHNOLOGY CO., LTD. SAW filters are essential components in many RF (radio frequency) systems. They selectively filter out unwanted frequencies while allowing the desired frequencies to pass with minimal attenuation. The TA0927A utilizes the piezoelectric effect to create and manipulate surface acoustic waves, offering high performance characteristics such as low insertion loss, high rejection, and stable operation. This filter is engineered to enhance signal quality and minimize interference in diverse wireless applications.

Applications

  • Wireless communication systems
  • Remote control applications
  • Security systems
  • Industrial control systems
  • Automotive applications (e.g., remote keyless entry)

Features

  • High selectivity: Effectively rejects unwanted signals outside the passband.
  • Low insertion loss: Minimizes signal attenuation, ensuring optimal signal strength.
  • Compact size: Allows for integration into space-constrained devices.
  • Surface mount device (SMD): Facilitates automated assembly and reduces manufacturing costs.
  • Stable performance: Operates reliably over a wide range of temperatures.

Benefits

  • Improved signal quality: Provides cleaner signals with less noise and interference.
  • Enhanced system performance: Increases the reliability and efficiency of wireless systems.
  • Reduced power consumption: Minimizes signal loss, contributing to energy efficiency.
  • Simplified design: Easy to incorporate into new and existing circuit designs.
  • Cost-effective filtering solution: Offers high performance at a competitive price.

Technical Specifications (General - May Vary Depending on Specific Model)

Typical specifications for SAW filters like the TA0927A, though subject to variation based on the specific model and intended application, generally include:

  • Center Frequency: The nominal frequency around which the filter operates.
  • Bandwidth: The frequency range the filter allows to pass with minimal attenuation.
  • Insertion Loss: The power lost as the signal passes through the filter.
  • Rejection: The amount of attenuation provided to signals outside the passband.
  • Input/Output Impedance: Typically 50 Ohms.
  • Operating Temperature Range: The temperatures at which the filter will meet specifications.
  • Package Dimensions: The physical dimensions of the surface-mount package.

For complete and precise specifications, always refer to the manufacturer's datasheet.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9589 $58.7670
75+ $1.6078 $120.5850
115+ $1.5569 $179.0435
155+ $1.5073 $233.6315
200+ $1.4565 $291.3000
270+ $1.3063 $352.7010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess