The RM13FTN68R0 is a thick film chip resistor produced by TA-I Technology Co., Ltd. Its primary function is to provide current limiting, voltage division, and other typical electronic functionalities within a circuit. This resistor is characterized by its 68-ohm resistance and specified tolerance, rendering it suitable for applications needing accurate current regulation or voltage control.
Applications
- Power supplies
- Current regulating circuits
- Voltage dividers
- LED driver circuits
- General consumer electronics
Features
- 68-ohm resistance value
- Thick film fabrication
- Surface mount device (SMD)
- Compact footprint
- RoHS compliant
Benefits
- Ensures precise current control
- Delivers accurate voltage division
- Simplifies circuit integration processes
- Offers a budget-friendly solution
- Provides dependable performance
Additional Details
Packaged as an SMD, the RM13FTN68R0 supports automated assembly and contributes to streamlined circuit board designs. The ‘FTN’ indicator generally signifies precise tolerance ratings and temperature coefficients, which are important when considering the resistor's steadiness under varying temperatures. It is critical to use correct soldering methods while assembling to reduce potential heating and damage. The value is specified as 68R0 where 'R' is used as a decimal separator.
When choosing the RM13FTN68R0, confirm appropriate resistance values, tolerances, and power dissipation capabilities based on the application needs. This specific TA-I resistor is designed with industry standards for durability. Ensuring that correct handling and soldering practices are used provides increased and improved function and output.