EN
  • EN
  • DE

RM12FTN49R9

Part No RM12FTN49R9
Manufacturer TA-I
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TA-I
Win Source Part Number 296594-RM12FTN49R9
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RM12FTN49R9 CAD Model

Description

The RM12FTN49R9 is a thick film chip resistor from TA-I Technology Co., Ltd. belonging to the RM series. The '49R9' indicates a resistance value of 49.9 ohms. This type of resistor is widely used in surface mount applications due to its small size and ease of integration into automated assembly lines. Thick film resistors are known for their reliability and stability in various electronic circuits.

Applications

  • Consumer Electronics: Commonly used in audio circuits, power supplies, and display panels in devices like smartphones, tablets, and televisions.
  • Industrial Automation: Found in motor control circuits, sensor interfaces, and programmable logic controllers (PLCs) for precise current limiting and voltage division.
  • Power Supplies: Utilized in voltage regulators, current limiters, and overvoltage protection circuits in both linear and switching power supplies.
  • Automotive Electronics: Integrated into engine control units (ECUs), lighting systems, and infotainment systems for reliable performance in harsh environments.
  • Medical Devices: Employed in patient monitoring systems, diagnostic equipment, and therapeutic devices where accuracy and stability are critical.

Features

  • Thick Film Construction: Offers excellent stability, low temperature coefficient, and high reliability.
  • Surface Mount Technology (SMT): Facilitates automated assembly, reducing manufacturing costs and improving production efficiency.
  • Compact Size: Enables high-density circuit designs, allowing for miniaturization of electronic devices.
  • Precise Resistance Value: Provides accurate resistance, ensuring optimal circuit performance.
  • RoHS Compliant: Meets environmental standards, reducing the use of hazardous substances.

Benefits

  • Consistent Performance: Delivers stable resistance values over a wide range of operating temperatures and conditions.
  • Efficient Assembly: Reduces manufacturing time and costs through automated placement and soldering.
  • Space Savings: Allows for smaller and more compact electronic devices.
  • Accurate Circuit Control: Ensures precise voltage and current regulation, optimizing circuit performance.
  • Environmentally Responsible: Reduces the environmental impact of electronic products through RoHS compliance.

Additional Details

The RM12FTN49R9 typically features a tolerance of 1% or 5%, depending on the grade. Its power rating is generally 1/4W or 1/8W. The operating temperature range commonly spans from -55°C to +155°C. The resistors are supplied in tape and reel packaging for automated pick-and-place assembly. They consist of a ceramic substrate, a thick film resistive element, and protective coatings. The terminations are made of a solderable material for secure and reliable connections.

You May Also Be Interested in

AMCC
Need more? Email Us
STMicroelectronics
Need more? Email Us
Bel Power Solutions
Need more? Email Us
Intel
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Zilog
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess