The RM06FTN5601 is a 6mm carbon film resistor produced by TA-I Technology Co., Ltd. It is designed for general-purpose applications where a small and dependable fixed resistor is needed. This RM06 series resistor features a flameproof epoxy coating and provides stable performance under varying environmental conditions.
Applications
- General electronics circuits
- Current limiting in electronic devices
- Voltage division in circuits
- Consumer electronics applications
- Power supplies for electronic devices
- Instrumentation and measurement equipment
Features
- Compact size (6mm diameter)
- Carbon film resistive element for cost-effectiveness
- Flameproof epoxy coating for added safety
- Fixed resistance value of 5.6 kΩ
- High stability under different operating conditions
- Excellent price-performance ratio
Benefits
- Small size allows for high-density PCB assembly.
- Carbon film provides a cost-effective solution for many applications.
- Flameproof coating enhances the safety and reliability.
- Consistent performance ensures predictable circuit behavior.
- Wide operating temperature range allows for usage in diverse environments.
Technical Specifications
The RM06FTN5601 has a resistance value of 5.6 kΩ (5601 = 560 x 10^1). The resistance tolerance is typically ±1% or ±5%, consult the datasheet for specific tolerance details. The power rating is commonly 0.125W (1/8W). The maximum operating voltage will depend on the resistance value and power rating; refer to the TA-I datasheet for precise voltage specifications. The operating temperature range is usually -55°C to +155°C.
These resistors typically meet RoHS standards for environmental compliance. Packaging options include tape and reel for automated assembly. The epoxy coating ensures good insulation and protection against humidity and other environmental factors.