The RM06FTN3571 is a 6mm carbon film resistor manufactured by TA-I Technology Co., Ltd. This resistor is part of the RM06 series, known for its small size and reliable performance in general-purpose applications. It features a flameproof epoxy coating for enhanced safety.
Applications
- General electronics circuits
- Current limiting in signal conditioning circuits
- Voltage division in amplifier circuits
- Consumer electronics (e.g., small appliances)
- Power supplies for portable devices
- Instrumentation and control systems
Features
- Compact 6mm diameter size
- Carbon film resistive element for cost-effectiveness
- Flameproof epoxy coating for safety
- Fixed resistance value of 3.57 kΩ
- Stable performance across a range of temperatures
- Excellent price-performance ratio
Benefits
- Small size allows for high-density PCB layouts.
- Carbon film construction offers a cost-effective solution for general use.
- Flameproof coating increases safety and reliability.
- Consistent performance ensures predictable circuit behavior.
- Wide operating temperature range provides flexibility in various applications.
Technical Specifications
The RM06FTN3571 has a resistance value of 3.57 kΩ (3571 = 357 x 10^1). The resistance tolerance is typically ±1% or ±5%, consult the specific datasheet for details. The power rating is typically 0.125W (1/8W). The maximum operating voltage depends on the resistance value and power rating; refer to the TA-I datasheet for specific voltage limits. The operating temperature range is generally -55°C to +155°C.
These resistors are generally RoHS compliant, adhering to environmental standards. Packaging options typically include tape and reel for automated assembly. The epoxy coating offers good insulation and protection against humidity.