The RM04JTN271 is a thick film chip resistor manufactured by TA-I Technology Co., Ltd. It is engineered for general-purpose applications, offering stable and reliable resistance within a compact surface-mount package. This resistor boasts excellent performance attributes, making it well-suited for use in diverse electronic circuits.
Applications
- Consumer electronics (e.g., televisions, radios, audio equipment)
- Industrial control systems (e.g., PLCs, motor drives)
- Medical devices (e.g., patient monitoring equipment, diagnostic tools)
- Telecommunications equipment (e.g., routers, switches, modems)
- Power supplies (e.g., AC/DC converters, DC/DC converters)
- Automotive electronics (e.g., engine control units, dashboard displays)
Features
- Small Size: The RM04JTN271 is available in a compact 0402 package, conserving valuable board real estate.
- Thick Film Technology: Employs a thick film resistive element, ensuring stable performance and dependability.
- Standard Tolerance: Provides a standard tolerance level, appropriate for a broad array of general applications.
- Wide Resistance Range: Offered in a variety of resistance values to accommodate diverse circuit requirements.
- RoHS Compliant: Complies with the Restriction of Hazardous Substances directive, promoting environmental responsibility.
- Good Stability: Maintains stable resistance values across a range of operating temperatures and humidity levels.
Benefits
- Space-Saving: The diminutive package size facilitates high-density circuit designs.
- Reliable Performance: Thick film technology ensures consistent and reliable performance over extended periods.
- Versatile Application: Adaptable for use in a wide range of applications owing to its diverse resistance values and performance characteristics.
- Environmentally Friendly: RoHS compliance guarantees the absence of hazardous materials.
- Cost-Effective: Presents an optimal balance of performance and affordability, making it a budget-conscious choice for various applications.
Additional Details
The RM04JTN271 features a resistance value of 270 Ohms. Its power rating typically stands at 1/16W. It boasts a tolerance of 5%. The operating temperature range typically spans from -55°C to +155°C. This resistor is supplied in tape and reel packaging, facilitating automated assembly processes. The termination finish is commonly matte tin, providing exceptional solderability. The RM04JTN271 is designed to undergo reflow soldering processes. It adheres to industry-standard specifications for surface mount resistors. The resistor's compact footprint and robust construction render it a dependable choice for various electronic applications where space efficiency and performance are paramount.