EN
  • EN
  • DE

RM04JT102

Part No RM04JT102
Manufacturer TA-I
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TA-I
Win Source Part Number 296524-RM04JT102
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RM04JT102 CAD Model

Description

The RM04JT102 is a thick film chip resistor produced by TA-I Technology Co., Ltd. This resistor is designed for general-purpose applications that demand stable and reliable resistance within a compact surface-mount footprint. It offers excellent performance attributes suitable for diverse electronic circuits.

Applications

  • Consumer electronics (e.g., smartphones, tablets, audio players)
  • Industrial equipment
  • Measurement and instrumentation devices
  • Telecommunication infrastructure
  • Power supplies and voltage dividers
  • Control circuits

Features

  • Compact Size: Packaged in the 0402 form factor, saving space on the PCB.
  • Thick Film Construction: Utilizes a thick film resistive element for stability and reliability.
  • Standard Tolerance: Offers a standard tolerance, suitable for many general applications.
  • Wide Range of Values: Available in various resistance values to suit different circuit needs.
  • RoHS Compliant: Manufactured according to the Restriction of Hazardous Substances directive.
  • High Reliability: Provides dependable resistance over temperature and humidity variations.

Benefits

  • Space Efficiency: The small size enables dense circuit designs.
  • Consistent Performance: The thick film construction ensures stable and uniform performance.
  • Versatile Use: Suitable for various general-purpose applications.
  • Environmentally Sound: RoHS compliance ensures the absence of hazardous substances.
  • Cost-Effective: Provides a good balance of price and performance for broad use.

Additional Details

The RM04JT102 has a resistance value of 1 kΩ. The power rating is typically 1/16W. The tolerance is 5%. The operating temperature range is -55°C to +155°C. The resistor is available in tape and reel packaging for automated assembly. The termination finish is typically matte tin, providing good solderability. Designed for reflow soldering processes, it meets industry-standard requirements for surface mount resistors. Its compact size and sturdy construction make it a reliable option for many electronic applications where space and performance are important.

You May Also Be Interested in

Micron Technology Inc.
Need more? Email Us
Infineon Technologies
Need more? Email Us
AMCC
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Qualcomm
Lowest to $11.4253
Infineon Technologies
Need more? Email Us
AMCC
Need more? Email Us
STMicroelectronics
Lowest to $16.1215
EPCOS (TDK)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess