EN
  • EN
  • DE

RM04FTN3242

Part No RM04FTN3242
Manufacturer TA-I
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TA-I
Win Source Part Number 296519-RM04FTN3242
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RM04FTN3242 CAD Model

Description

The RM04FTN3242 is a precision thick film chip resistor manufactured by TA-I Technology. It's designed for surface mount applications requiring accurate and stable resistance values. This resistor offers excellent performance characteristics, making it suitable for a wide variety of electronic circuits.

Applications

  • Analog circuits: Used in operational amplifiers, filters, and signal conditioning circuits.
  • Measurement equipment: Employed in multimeters, oscilloscopes, and data acquisition systems.
  • Medical devices: Used in patient monitoring equipment and diagnostic tools.
  • Automotive electronics: Found in engine control units and sensor interfaces.
  • High-precision voltage dividers: Used in applications requiring accurate voltage ratios.

Features

  • Resistance value: 32.4 kOhms
  • Package size: 0603 (1608 metric)
  • Tolerance: ±1%
  • Temperature coefficient: ±100 ppm/°C
  • Power rating: 1/10W (0.1W)
  • Thick film resistor element
  • Surface mount technology (SMT)

Benefits

  • High accuracy ensures reliable circuit performance.
  • Stable resistance over temperature variations.
  • Compact size allows for high-density board layouts.
  • Suitable for automated assembly processes.
  • Long-term reliability.

Additional Details

The RM04FTN3242 resistor is constructed using a thick film resistive element deposited on a ceramic substrate. The resistance value is laser-trimmed to achieve the specified tolerance. The terminations are typically tin-plated for optimal solderability. The 0603 package is a standard size for surface mount components and is compatible with automated pick-and-place equipment. Proper soldering techniques and handling procedures should be followed to ensure the resistor's integrity and long-term performance.

You May Also Be Interested in

Qualcomm
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Bel Power Solutions
Need more? Email Us
Qualcomm
Lowest to $11.4253
Qualcomm
Lowest to $19.1290
Infineon Technologies
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
AMCC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess