EN
  • EN
  • DE

SM8954AC25QP

Part No SM8954AC25QP
Manufacturer SyncMOS
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SyncMOS
Win Source Part Number 327346-SM8954AC25QP
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SM8954AC25QP CAD Model

Description

The SM8954AC25QP is a microcontroller manufactured by SyncMOS. It belongs to the SM8954 series of 8-bit microcontrollers, known for their compatibility with the industry-standard 8051 instruction set. This microcontroller is designed for a wide range of embedded applications requiring efficient processing and versatile peripheral interfaces.

Applications

  • Industrial Control Systems: Used in programmable logic controllers (PLCs) and other industrial automation equipment for real-time control and monitoring.
  • Consumer Electronics: Integrated into home appliances, such as washing machines, refrigerators, and microwave ovens, for controlling their functions.
  • Automotive Electronics: Employed in automotive applications, including dashboard controllers, engine management systems, and security systems.
  • Security Systems: Used in alarm systems, access control systems, and surveillance equipment for secure data processing and control.
  • Instrumentation: Found in digital multimeters, oscilloscopes, and other measurement instruments for data acquisition and processing.

Features

  • 8051 Core: Based on the widely used 8051 instruction set, ensuring compatibility with existing code and development tools.
  • 25 MHz Clock Speed: Operates at a clock frequency of 25 MHz, providing sufficient processing power for many embedded applications.
  • On-Chip Flash Memory: Includes a sizable flash memory for storing program code, allowing for easy updates and reprogramming.
  • SRAM: Features Static RAM for volatile data storage.
  • Timers/Counters: Equipped with multiple timers and counters for precise timing and event counting.
  • Serial Communication Interfaces: Supports serial communication protocols such as UART, SPI, and I2C for interfacing with other devices.
  • Interrupt Controller: Integrated interrupt controller for handling real-time events and asynchronous operations.
  • I/O Ports: Provides general-purpose input/output (GPIO) ports for interfacing with external peripherals and sensors.

Benefits

  • Ease of Use: The 8051 core is well-documented and supported by a wide range of development tools, making it easy to program and debug.
  • Cost-Effective: The SM8954AC25QP offers a good balance of performance and cost, making it suitable for budget-sensitive applications.
  • Versatile: The microcontroller's versatile peripheral interfaces and flexible architecture make it adaptable to a wide range of applications.
  • Reliable: Designed for reliable operation in harsh environments, ensuring long-term stability and performance.
  • Reprogrammable: The flash memory allows for easy reprogramming, enabling firmware updates and customization.

The SM8954AC25QP is typically packaged in a quad flat package (QFP), which allows for easy mounting on printed circuit boards (PCBs). It requires a power supply voltage in the range of 3.3V to 5V for operation. The device is designed to operate over an industrial temperature range, making it suitable for use in harsh environments. The specific flash memory size and RAM size may vary based on the exact model, but detailed specifications should be consulted in the datasheet for precise information.

You May Also Be Interested in

Semtech Corporation
Lowest to $0.9794
Mitsubishi
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
LSI Computer Systems
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
Fuji Electric
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess