EN
  • EN
  • DE

SM8952AC25JP

Part No SM8952AC25JP
Manufacturer SyncMOS
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SyncMOS
Win Source Part Number 327329-SM8952AC25JP
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SM8952AC25JP CAD Model

Description

The SM8952AC25JP is a microcontroller from SyncMOS, part of the SM8952 series, which builds on the 8051 architecture. It offers enhanced features and more memory than the SM8951 series, making it suitable for more complex embedded applications.

Applications

  • Advanced Embedded Systems: Suitable for embedded systems needing additional memory and processing power.
  • Smart Home Control: Used in more complex smart home automation projects.
  • Industrial Monitoring: Employed in industrial monitoring and control systems.
  • Advanced Robotics: Used in robotic systems needing more computational power.
  • Medical Instrumentation: Integrated into medical devices requiring advanced control capabilities.

Features

  • 8051 Architecture: Compatible with the 8051 instruction set.
  • 25 MHz Clock Speed: Operates at 25 MHz.
  • Expanded Flash Memory: Offers more flash memory for program storage compared to the SM8951 series.
  • On-Chip RAM: Includes RAM for data storage.
  • Timers and Counters: Integrated timers and counters for accurate timing.
  • Multiple Communication Interfaces: Supports UART and other serial communication interfaces.
  • Extensive I/O Ports: Multiple programmable I/O ports for interfacing.
  • Interrupt Controller: An advanced interrupt controller for managing events.

Benefits

  • Easy Programming: 8051 architecture is well-supported.
  • Versatile Applications: Suitable for a range of more complex applications.
  • Reliable Performance: Provides stable and reliable microcontroller functions.
  • Cost-Effective: Offers a cost-effective solution for advanced embedded applications.
  • Efficient Design: Designed for efficient processing and memory usage.

Additional Details

The SM8952AC25JP requires a 5V power supply. Package options include DIP and PLCC. Features such as a watchdog timer are often incorporated to enhance system reliability. Check the device datasheet for specific technical details and pin configurations.

You May Also Be Interested in

Fuji Electric
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Semtech Corporation
Need more? Email Us
ON Semiconductor
Lowest to $0.8593

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0178 $60.5340
70+ $1.6551 $115.8570
110+ $1.6043 $176.4730
150+ $1.5523 $232.8450
195+ $1.5003 $292.5585
260+ $1.3456 $349.8560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,110 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess