EN
  • EN
  • DE

SPP4925BS8RGB

Part No SPP4925BS8RGB
Manufacturer SYNC POWER Crop
Catalog HOT - SALES and EOL Components (S)
Description P-Channel Enhancement Mode MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SYNC POWER Crop
Win Source Part Number 339083-SPP4925BS8RGB
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SPP4925BS8RGB CAD Model

Description

The SPP4925BS8RGB is a P-Channel Power MOSFET manufactured by SYNC POWER Crop. This MOSFET is designed for efficient power switching and control in a variety of electronic applications. The RGB suffix likely indicates that it's optimized or tested for RGB LED applications. It features low on-resistance and fast switching speeds, which contribute to minimizing power losses and improving overall system efficiency. Its robust construction ensures reliable performance under demanding conditions.

Applications:

  • RGB LED Lighting: Specifically suited for driving and controlling RGB LED arrays in various display and lighting systems.
  • High-Side Load Switching: Commonly used to control power to a load from the high side of a power supply.
  • Power Management Systems: Applied in battery management, ensuring efficient charging and discharging processes.
  • DC-DC Converters: Used in voltage regulation and power conversion circuits for stable output.
  • Motor Control Circuits: Facilitates efficient control of small motors, improving system responsiveness.

Features:

  • Low RDS(on): Minimizes conduction losses and enhances overall efficiency.
  • Fast Switching Speed: Reduces switching losses and improves performance in high-frequency applications.
  • Logic Level Gate Drive: Enables direct control from microcontrollers and digital logic circuits.
  • Avalanche Rated: Provides robust protection against transient voltage conditions.
  • RoHS Compliant: Adheres to environmental standards, reducing hazardous substances.

Benefits:

  • Improved Energy Efficiency: Lowers power consumption and reduces heat generation.
  • Enhanced System Performance: Optimizes the operation of electronic devices.
  • Prolonged Battery Life: Maximizes power utilization in battery-powered applications.
  • Reliable Operation: Ensures consistent performance in various environmental conditions.
  • Simplified Circuit Design: Streamlines the design process with easy integration into circuits.

Additional Details:

The SPP4925BS8RGB is typically available in a surface-mount package. Refer to the manufacturer's datasheet for specific values of drain-source voltage (VDS), gate-source voltage (VGS), drain current (ID), and power dissipation (PD). The device is designed to operate within a specific temperature range and is capable of handling substantial power levels. Always consult the manufacturer's datasheet for comprehensive specifications and application guidelines to ensure optimal performance and reliability. If using it for RGB LED control, pay close attention to driving requirements for RGB LEDs.

You May Also Be Interested in

Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess