EN
  • EN
  • DE

SPP3407B

Part No SPP3407B
Manufacturer SYNC POWER Crop
Catalog Electronic Wholesale
Description P-Channel Enhancement Mode MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SYNC POWER Crop
Win Source Part Number 1258103-SPP3407B
Manufacturer Homepage www.syncpower.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPP3407B CAD Model

Description

The SPP3407B is an N-Channel enhancement mode power MOSFET produced by SYNC POWER Crop. It is specifically designed for high-efficiency power switching applications where minimizing power losses and achieving fast switching speeds are critical. The SPP3407B is widely used in DC-DC converters, load switching circuits, and power management systems.

Applications:

  • DC-DC Converters: Used in synchronous rectification and step-down/step-up conversion in voltage regulators and power supplies.
  • Load Switching: Employed to switch power to various loads, including LEDs, motors, and other electronic components.
  • Power Management Circuits: Integrated in battery charging circuits, power adapters, and other power management systems.
  • Motor Control: Used for controlling small DC motors in various applications.

Features:

  • N-Channel Enhancement Mode: Designed for N-Channel enhancement mode operation.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses and heat generation, improving overall efficiency.
  • Fast Switching Speed: Enables efficient operation at high switching frequencies, reducing switching losses.
  • Low Gate Charge (Qg): Reduces the energy required to switch the MOSFET, improving efficiency and simplifying driver requirements.
  • Avalanche Rated: Designed to withstand transient voltage spikes, enhancing reliability.
  • Lead-Free Package: Available in a lead-free package, compliant with RoHS standards.

Benefits:

  • High Efficiency Power Switching: Low on-resistance and fast switching speeds contribute to highly efficient power conversion and switching.
  • Reduced Power Losses: Minimizes conduction and switching losses, reducing heat generation and improving system performance.
  • Enhanced Reliability: Avalanche rating offers added protection against voltage transients, enhancing system reliability.
  • Compact Design: Enables smaller and more compact power supply designs.
  • Environmentally Compliant: Lead-free package ensures compliance with environmental regulations.

Additional Details:

The SPP3407B has specific voltage and current ratings that must be considered during circuit design. The gate threshold voltage (VGS(th)) is a crucial parameter for selecting appropriate gate drive circuitry. The thermal resistance of the device is a key factor in managing heat dissipation, and proper heat sinking may be required for high-power applications. Detailed specifications, including voltage ratings, current limits, thermal characteristics, and recommended operating conditions, can be found in the manufacturer's datasheet. Optimized gate drive circuits are often employed to maximize switching performance and minimize losses. Understanding the Safe Operating Area (SOA) is critical to prevent damage from exceeding voltage and current limits simultaneously.

You May Also Be Interested in

Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess