Products specifications Report Issue?

Manufacturer SYNC POWER Crop
Win Source Part Number 1258099-SPP3403D
Manufacturer Homepage www.syncpower.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPP3403D CAD Model

Description

The SPP3403D is an N-Channel enhancement mode power MOSFET manufactured by SYNC POWER Crop. This MOSFET is engineered for high-efficiency power switching applications, offering a low on-resistance (RDS(on)) and fast switching speeds to minimize power losses and improve overall efficiency. It is well-suited for use in DC-DC converters, load switching, and power management circuits where efficient power handling is crucial.

Applications:

  • DC-DC Converters: Power MOSFET for synchronous rectification and step-down/step-up conversion in voltage regulators and power supplies.
  • Load Switching: Used to switch power to various loads such as LEDs, motors, and other electronic components.
  • Power Management Circuits: Employed in battery charging circuits, power adapters, and other power management systems requiring efficient power control.
  • Motor Control Applications: Suitable for controlling small DC motors, providing efficient and precise control.

Features:

  • N-Channel Enhancement Mode: N-Channel MOSFET designed for enhancement mode operation, allowing for efficient and controlled switching.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses and heat generation, leading to improved efficiency.
  • Fast Switching Speed: Enables efficient operation at high switching frequencies, reducing switching losses.
  • Low Gate Charge (Qg): Reduces the energy required to switch the MOSFET, improving efficiency and reducing driver requirements.
  • Avalanche Rated: Designed to withstand transient voltage spikes, providing added protection and reliability.
  • Lead-Free Package: Available in a lead-free package, compliant with RoHS standards for environmental protection.

Benefits:

  • High Efficiency Power Switching: Low on-resistance and fast switching speeds contribute to highly efficient power conversion and switching.
  • Reduced Power Losses: Minimizes conduction and switching losses, resulting in lower heat generation and improved overall system performance.
  • Enhanced System Reliability: Avalanche rating provides added protection against voltage transients, enhancing system reliability.
  • Compact Design: Enables smaller and more compact power supply designs.
  • Environmentally Compliant: Lead-free package ensures compliance with environmental regulations.

Additional Details:

The SPP3403D has specified voltage and current ratings that must be carefully considered during design. The gate threshold voltage (VGS(th)) is a crucial parameter for selecting appropriate gate drive circuitry. The device's thermal resistance is critical for managing heat dissipation, and proper heat sinking may be necessary for high-power applications. Refer to the manufacturer's datasheet for detailed specifications, including voltage ratings, current limits, thermal characteristics, and recommended operating conditions. Optimized gate drive circuits are often employed to maximize switching performance and minimize losses.

You May Also Be Interested in

Texas Instruments
8-BIT PARALLEL-OUT SERIAL SHIFT REGISTERS | IC 8-BIT SERIAL SHIFT REG 14SOIC
Lowest to $0.2504
ECAD model for SN74LV164AD
STMicroelectronics
N-CHANNEL 400V - 4.7ohm - 1.5A IPAK PowerMeshII MOSFET
Lowest to $0.3236
ECAD model for STD2NC40
Torex Semiconductor Ltd
High Speed LDO Regulators Low ESR Cap Compatible Output On/Off Control
Need more? Email Us
ECAD model for XC6209D302MR
Sipex Corporation
Micro Power Boost Regulator Series White LED Driver
Need more? Email Us
ECAD model for SP6690EK1/TR
Stanson Technology
STN4526 is the N-Channel logic enhancement mode power field effect transistor which is produced using high cell density, DMOS trench technology.
Need more? Email Us
ECAD model for STN4546
STMicroelectronics
LOW POWER J-FET DUAL OPERATIONAL AMPLIFIERS
Need more? Email Us
ECAD model for TL062AC
Texas Instruments
25-W STEREO CLASS-D AUDIO POWER AMPLIFIER
Lowest to $8.6212
ECAD model for TPA3123D2
Taiwan Semiconductor
300mA Low Noise LDO Voltage Regulator with Enable
Need more? Email Us
ECAD model for TS5215CS
Texas Instruments
MONOSTABLE MULTIVIBRATORS WITH SCHMITT-TRIGGER INPUTS
Lowest to $37.0458
ECAD model for SNJ54121J

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention