The SPP1433AS35RG is a Power MOSFET manufactured by SYNC POWER Crop. Designed for high-efficiency power switching applications, this MOSFET boasts low on-resistance and rapid switching capabilities, contributing to reduced power dissipation and enhanced system efficiency.
Applications:
- Synchronous Rectification
- DC-DC Converters
- Power Adapters
- Battery Management Systems
- Motor Control
Features:
- Low On-Resistance (RDS(on)): Minimizes conduction losses, improving efficiency.
- Fast Switching Speed: Reduces switching losses.
- High Avalanche Ruggedness: Offers enhanced reliability in demanding environments.
- Logic Level Gate Drive: Enables direct drive from microcontrollers and other logic devices.
- RoHS Compliant: Meets environmental regulatory standards.
Benefits:
- Enhanced Efficiency: Low RDS(on) and fast switching minimize power dissipation, leading to improved system efficiency.
- Superior Thermal Performance: Efficient operation reduces heat generation, improving reliability and extending component lifespan.
- Simplified Design: Logic level gate drive simplifies driving circuitry.
- Increased Reliability: High avalanche ruggedness ensures robustness against voltage transients.
- Compact Footprint: Allows for space-saving designs.
Additional Details:
The SPP1433AS35RG typically features a voltage rating suitable for various power applications. Its low on-resistance characteristic ensures minimal power loss during conduction. The device's fast switching speed minimizes switching losses. Often available in a surface-mount package, facilitating automated assembly and reducing board space requirements. Consult the specific datasheet for comprehensive electrical characteristics, thermal performance data, and recommended operating conditions.