EN
  • EN
  • DE

SPN2302AS23RG

Part No SPN2302AS23RG
Manufacturer SYNC POWER Crop
Catalog HOT - SALES and EOL Components (S)
Description N-Channel Enhancement Mode MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SYNC POWER Crop
Win Source Part Number 338934-SPN2302AS23RG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPN2302AS23RG CAD Model

Description

The SPN2302AS23RG is a P-Channel enhancement mode MOSFET manufactured by SYNC POWER Crop. It's designed for load switching and power management applications. Featuring a low on-resistance (RDS(on)), it allows for efficient power transfer with minimal losses. This makes it suitable for various applications, including portable devices, power supplies, and motor control.

Applications:

  • Load Switching: Used to switch power to various loads in electronic circuits.
  • Power Management: Employed in power supplies and DC-DC converters.
  • Motor Control: Used in motor driver circuits for controlling small motors.
  • Battery Management Systems (BMS): Used in battery charging and discharging circuits.
  • Portable Devices: Suitable for use in smartphones, tablets, and other portable devices.

Features:

  • P-Channel MOSFET: Offers easy gate drive and is suitable for high-side switching applications.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses, improving efficiency.
  • Low Gate Charge (Qg): Enables fast switching speeds.
  • Small Package: Typically available in a small surface-mount package.
  • RoHS Compliant: Environmentally friendly and compliant with RoHS standards.

Benefits:

  • Improved Efficiency: Low RDS(on) reduces power dissipation and improves efficiency.
  • Fast Switching: Low gate charge enables fast switching speeds.
  • Simplified Design: Easy gate drive simplifies circuit design.
  • Reduced Power Consumption: Minimizes power consumption in switching applications.
  • Compact Size: Small package allows for use in space-constrained applications.

Additional Details:

The SPN2302AS23RG's key parameters include drain-source voltage (VDS), gate-source voltage (VGS), continuous drain current (ID), and pulsed drain current (IDM). These parameters should be carefully considered when selecting the device for a specific application. The datasheet provides detailed information on these and other electrical characteristics, as well as thermal characteristics and package dimensions. Proper thermal management techniques may be necessary to prevent overheating, especially at higher current levels. The device is typically mounted on a printed circuit board (PCB) using surface-mount soldering techniques. Refer to the manufacturer's datasheet for recommended soldering profiles and handling precautions. The gate threshold voltage (VGS(th)) is an important parameter that determines the voltage at which the MOSFET starts to conduct. This should be considered when designing the gate drive circuit.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Semtech Corporation
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Need more? Email Us
Fuji Electric
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
910+ $0.0635 $57.7850
2,225+ $0.0520 $115.7000
3,410+ $0.0508 $173.2280
4,765+ $0.0485 $231.1025
6,100+ $0.0474 $289.1400
8,110+ $0.0427 $346.2970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 910 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess