EN
  • EN
  • DE

SPC6605ST6RG

Part No SPC6605ST6RG
Manufacturer SYNC POWER Crop
Catalog Electronic Wholesale
Description N & P Pair Enhancement Mode MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SYNC POWER Crop
Win Source Part Number 1257851-SPC6605ST6RG
Manufacturer Homepage www.syncpower.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPC6605ST6RG CAD Model

Description

The SPC6605ST6RG is a P-Channel Power MOSFET from SYNC POWER Crop, designed for a variety of power management applications. This MOSFET offers efficient switching performance and is suitable for use in DC-DC converters, load switches, and battery management systems.

Applications:

  • DC-DC Converters: Used for voltage regulation in power supplies and converters.
  • Load Switch: Controls power distribution to different components or circuits.
  • Battery Management Systems (BMS): Provides protection and control in battery-powered applications.
  • Power Management in Portable Devices: Optimizes power usage in devices like smartphones, tablets, and laptops.

Features:

  • P-Channel MOSFET: Facilitates easy gate drive and control.
  • Low On-Resistance (RDS(on)): Minimizes power loss during conduction. The precise RDS(on) value is dependent on the gate-source voltage (VGS) and drain current (ID) and can be found in the product datasheet.
  • Fast Switching Speed: Enables efficient high-frequency operation.
  • Surface Mount Package: Comes in a compact surface-mount package, suitable for automated assembly.

Benefits:

  • High Efficiency: Reduced RDS(on) minimizes power dissipation, improving overall efficiency.
  • Improved Thermal Performance: Efficient heat dissipation allows for higher power density.
  • Simplified Circuit Design: The P-Channel configuration simplifies gate drive requirements.
  • Compact and Reliable: Suitable for space-constrained and high-reliability applications.

The SPC6605ST6RG operates with a negative gate-source voltage (VGS) to switch on the device. Critical electrical parameters include drain-source voltage (VDS), drain current (ID), and gate threshold voltage (VGS(th)). Always refer to the SYNC POWER Crop datasheet for comprehensive specifications and safe operating conditions. It is typically available in a surface-mount package like a SOT-23 or similar, ideal for automated PCB assembly.

You May Also Be Interested in

NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess