EN
  • EN
  • DE

SP6850S26RG

Part No SP6850S26RG
Manufacturer SYNC POWER Crop
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SYNC POWER Crop
Win Source Part Number 337682-SP6850S26RG
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SP6850S26RG CAD Model

Description

The SP6850S26RG is a synchronous buck converter designed and manufactured by SYNC POWER Crop. It's engineered to provide highly efficient power conversion, typically used in applications requiring a step-down voltage regulation. This converter integrates power MOSFETs, control circuitry, and protection features into a compact package, offering a comprehensive solution for various power management needs.

Applications

  • Point-of-Load (POL) Regulation: Used to provide precise voltage regulation for sensitive electronic components in various systems.
  • Notebook Computers: Integrated into notebook computers to regulate the voltage supplied to the CPU, GPU, and other critical components.
  • Solid State Drives (SSDs): Utilized to efficiently power SSDs, ensuring stable and reliable operation.
  • Networking Equipment: Employed in routers, switches, and other networking devices to regulate voltage for various integrated circuits.
  • Portable Devices: Incorporated into smartphones, tablets, and other portable devices to provide efficient power management.

Features

  • Synchronous Rectification: Uses synchronous rectification to improve efficiency and reduce power losses.
  • Integrated Power MOSFETs: Integrates high-efficiency power MOSFETs to minimize external component count and simplify design.
  • Adjustable Output Voltage: Provides an adjustable output voltage, allowing for flexibility in system design.
  • Overcurrent Protection (OCP): Includes overcurrent protection to prevent damage to the converter and the load.
  • Overvoltage Protection (OVP): Incorporates overvoltage protection to protect the load from excessive voltage levels.
  • Thermal Shutdown: Features thermal shutdown to prevent damage from overheating.

Benefits

  • High Efficiency: Delivers high efficiency, reducing power losses and improving overall system performance.
  • Compact Design: Integrates multiple functions into a small package, saving board space and simplifying design.
  • Reliable Operation: Provides robust protection features to ensure reliable operation in demanding environments.
  • Flexible Configuration: Offers adjustable output voltage and other configurable parameters to meet specific application requirements.
  • Reduced Component Count: Integrates power MOSFETs and control circuitry, reducing the need for external components.

Technical Specifications

The SP6850S26RG typically operates with an input voltage range of 4.5V to 18V. It provides an adjustable output voltage, typically ranging from 0.6V to the input voltage. The switching frequency is usually around 500kHz, allowing for a compact external component size. The converter can deliver output currents of up to 6A. It is typically available in a QFN package. The operating temperature range is usually between -40°C and +85°C.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Silan
Lowest to $0.1964
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Lowest to $13.0434

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess