Products specifications Report Issue?

Category Audio Products - Accessories
Mfr Switchcraft Inc.
Series 700
Package Bulk
Product Status Active
Accessory Type A/V Direct Box
Material Anodized Aluminum
Color Black and Red
For Use With/Related Products Audio/Visual Equipment
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8537.10.9120
Win Source Part Number 1124079-SC700CT
Ultra Librarian 3D Model Ultra Librarian SC700CT CAD Model

Description

The 1124079-SC700CT is an A/V direct box designed for audio/visual equipment.

  • Package: bulk
  • Color: black and red
  • Accessory Material: anodized aluminum
  • Compatible With: 700 series
  • REACH: unaffected
  • Manufacturer: Switchcraft Inc.

You May Also Be Interested in

Knowles
ACOUSTIC DAMPER ORANGE 3300OHMS
Need more? Email Us
ECAD model for BF-1922-000
Knowles
ACOUSTIC DAMPER 680 OHMS
Need more? Email Us
ECAD model for BF-1859-000
Mallory Sonalert Products Inc.
NUT BLK ALUM KNURL
Need more? Email Us
ECAD model for BNR1
Mallory Sonalert Products Inc.
CONTROL MANUAL VOLUME
Need more? Email Us
ECAD model for SCVC
Knowles
SWITCHES
Need more? Email Us
ECAD model for 2800-253486
Switchcraft Inc.
DUAL ADAPTER BOX
Lowest to $1.8835
ECAD model for SC600
FTDI, Future Technology Devices International Ltd
MOD USB AUDIO FLASH DRIVE I/F
Need more? Email Us
ECAD model for VMUSIC3
Knowles
ACOUSTIC DAMPER
Need more? Email Us
ECAD model for BFG-30035-G22
Neutrik
1/4" PROFESSIONAL PHONE PLUG, 2
Need more? Email Us
ECAD model for NP2X

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention