EN
  • EN
  • DE

SFSD4096N3BM1TO-I-GE-2CP-STD

Part No SFSD4096N3BM1TO-I-GE-2CP-STD
Manufacturer Swissbit NA Inc.
Catalog Memory Cards
Description MEM CARD MICROSDHC 4GB UHS PSLC / Memory Card microSDHC™ 4GB Class 10, UHS Class 1 pSLC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Memory Cards, Modules>Memory Cards
Mfr Swissbit
Series S-46u
Package Tray
Product Status Last Time Buy
Memory Type microSDHC™
Memory Size 4GB
Speed Class 10, UHS Class 1
Technology pSLC
Temperature Range - Operating -40°C ~ 85°C
Base Product Number SFSD4096
Other Names 1052-1261,606055,SFSD4096N3BM1TO-I-GE-2CP-STD
Standard Package 1
MSL Level 1 (Unlimited)
ECCN 3A991B1A
HTSUS 8523.51.0000
Win Source Part Number 1243110-SFSD4096N3BM1TO-I-GE-2CP-STD
Ultra Librarian 3D Model Ultra Librarian SFSD4096N3BM1TO-I-GE-2CP-STD CAD Model

Description

The Swissbit SFSD4096N3BM1TO-I-GE-2CP-STD is an industrial-grade 4GB SATA III SSD in a mSATA form factor. It is designed for demanding applications requiring high reliability, endurance, and performance in harsh environments.

Applications

  • Embedded systems
  • Industrial PCs
  • Automation
  • Transportation
  • Medical equipment
  • Surveillance systems

Features

  • Capacity: 4GB
  • Interface: SATA III (6Gb/s)
  • Form Factor: mSATA
  • Operating Temperature: -40°C to +85°C (Industrial Grade)
  • NAND Flash: 3D NAND
  • Power Loss Protection: Yes
  • End-to-End Data Protection: Ensures data integrity throughout the entire data path.
  • Advanced Wear Leveling: Maximizes lifespan by evenly distributing write/erase cycles.
  • Bad Block Management: Detects and manages bad blocks to maintain data reliability.
  • SMART Support: Provides drive health monitoring and diagnostic information.

Benefits

  • High Reliability: Designed for continuous operation in challenging environments.
  • Extended Endurance: 3D NAND flash and advanced wear leveling algorithms provide a long lifespan.
  • Fast Performance: SATA III interface enables quick data transfer speeds.
  • Data Integrity: Power loss protection and end-to-end data protection prevent data corruption.
  • Compact Size: mSATA form factor is ideal for space-constrained applications.
  • Wide Temperature Range: Suitable for use in extreme temperature conditions.

Additional Details

This Swissbit SSD is built with high-quality components and undergoes rigorous testing to ensure reliable performance. It is designed to meet the demanding requirements of industrial applications where data integrity and uptime are critical. The product adheres to industry standards and certifications, further validating its reliability and suitability for professional use. The specific '2CP-STD' suffix may refer to specific configuration or testing standards applied to this particular product version.

You May Also Be Interested in

Wintec Industries
MEMORY CARD COMPACTFLASH 1GB SLC
Need more? Email Us
Wintec Industries
MEMORY CARD COMPACTFLASH 2GB SLC
Need more? Email Us
SanDisk
MEMORY CARD FLASH 256MB
Need more? Email Us
SanDisk
MEMORY CARD FLASH 32MB
Need more? Email Us
Tripp Lite
USB 3.0 SUPERSPEED SD/MICRO SD M
Need more? Email Us
Swissbit NA Inc.
MEM CARD SDHC 32GB 10 UHS 1 MLC
Need more? Email Us
Phoenix Contact
SD FLASH 2GB APPLIC A 61850
Need more? Email Us
ATP Electronics, Inc.
MEM CARD MICROSD 8GB CLSS 10 MLC
Need more? Email Us
Swissbit NA Inc.
MEMORY CARD 128MB SLC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess