EN
  • EN
  • DE

SFCF64GBH2BU4TO-I-NU-527-STD

Part No SFCF64GBH2BU4TO-I-NU-527-STD
Manufacturer Swissbit NA Inc.
Catalog Memory Cards
Description MEM CARD COMPACTFLASH 64GB SLC / Memory Card CompactFlash® 64GB SLC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Memory Cards, Modules>Memory Cards
Mfr Swissbit
Series C-440
Package Tray
Product Status Obsolete
Memory Type CompactFlash®
Memory Size 64GB
Technology SLC
Temperature Range - Operating -40°C ~ 85°C
Base Product Number SFCF64
Other Names 604140,1052-1116,SFCF64GBH2BU4TO-I-NU-527-STD
Standard Package 1
MSL Level 1 (Unlimited)
ECCN 3A991B1A
HTSUS 8523.51.0000
Win Source Part Number 1243250-SFCF64GBH2BU4TO-I-NU-527-STD
Ultra Librarian 3D Model Ultra Librarian SFCF64GBH2BU4TO-I-NU-527-STD CAD Model

Description

The SFCF64GBH2BU4TO-I-NU-527-STD is an industrial-grade CompactFlash card manufactured by Swissbit NA Inc. This high-capacity CF card is designed for demanding industrial applications requiring reliable and durable storage.

Applications

  • Industrial Automation Systems
  • Embedded Systems
  • Transportation and Automotive
  • Surveillance and Security
  • Medical Devices
  • Aerospace Applications

Features

  • Capacity: 64GB
  • Form Factor: CompactFlash
  • Interface: IDE/PATA
  • Operating Temperature: -40°C to +85°C (Industrial Temperature)
  • Advanced Flash Management: Includes wear leveling, bad block management, and error correction code (ECC) for enhanced data reliability and endurance.
  • Power Fail Protection: Prevents data loss in the event of sudden power interruptions.
  • High-Speed Data Transfer: Optimized for fast read/write speeds to ensure efficient data processing.
  • RoHS Compliant: Meets environmental standards for hazardous substance restrictions.

Benefits

  • Enhanced Reliability: Provides dependable data storage in harsh industrial environments.
  • Extended Lifespan: Offers a long operational life due to advanced flash management techniques.
  • Data Integrity: Ensures data accuracy and protection against data corruption.
  • Reduced Downtime: Minimizes the risk of system failures and data loss, leading to less downtime and maintenance costs.
  • Wide Temperature Range: Operates reliably in extreme temperature conditions, making it suitable for diverse environments.

Additional Details

The SFCF64GBH2BU4TO-I-NU-527-STD CompactFlash card utilizes high-quality NAND flash memory to ensure optimal performance and durability. It incorporates advanced controller technology for efficient data management and error correction. The 'NU' likely indicates specific attributes related to the flash memory or controller configuration. The '527' probably denotes a firmware or hardware revision. This card complies with industry standards for shock, vibration, and humidity, making it ideal for critical embedded systems where data reliability and availability are paramount. Its robust design and advanced features make it a suitable choice for demanding industrial applications that require reliable storage solutions.

You May Also Be Interested in

Swissbit NA Inc.
MEMORY CARD COMPACTFLASH 1GB SLC
Need more? Email Us
SanDisk
MEMORY CARD FLASH 32MB
Need more? Email Us
Apacer
MEMORY CARD MICROSD 2GB SLC
Need more? Email Us
Swissbit NA Inc.
MEMORY CARD 128MB SLC
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Bridgetek Pte Ltd.
MEMORY CARD MICROSD 8GB CLASS 6
Need more? Email Us
Tripp Lite
USB-C MEMORY CARD READER, 2-IN-1
Need more? Email Us
Tripp Lite
SUPERSPEED MULTI-DRIVE MEMORY CA
Need more? Email Us
SanDisk
MEMORY CARD FLASH 256MB
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess