EN
  • EN
  • DE

SFCA032GH1AD4TO-I-GS-216-STD

Part No SFCA032GH1AD4TO-I-GS-216-STD
Manufacturer Swissbit NA Inc.
Catalog Memory Cards
Description MEMORY CARD CFAST 32GB MLC / Memory Card CFast 32GB MLC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Memory Cards, Modules>Memory Cards
Mfr Swissbit
Series F-50
Package Bulk
Product Status Obsolete
Memory Type CFast
Memory Size 32GB
Technology MLC
Temperature Range - Operating -40°C ~ 85°C
Other Names 1052-1324,605632,SFCA032GH1AD4TO-I-GS-216-STD
Standard Package 1
MSL Level Not Applicable
ECCN 3A991B1A
HTSUS 8523.51.0000
Win Source Part Number 1243215-SFCA032GH1AD4TO-I-GS-216-STD
Ultra Librarian 3D Model Ultra Librarian SFCA032GH1AD4TO-I-GS-216-STD CAD Model

Description

The SFCA032GH1AD4TO-I-GS-216-STD is an industrial-grade CompactFlash card manufactured by Swissbit NA Inc. Specifically designed for rugged applications, this CF card provides reliable data storage in harsh environments. It is suitable for applications requiring long-term availability and data integrity.

Applications

  • Industrial Automation
  • Embedded Computing
  • Medical Devices
  • Transportation Systems
  • Surveillance Equipment
  • Aerospace Applications

Features

  • Capacity: 32GB
  • Form Factor: CompactFlash
  • Interface: IDE/PATA
  • Operating Temperature: -40°C to +85°C (Industrial Temperature)
  • Advanced Flash Management: Features wear leveling, bad block management, and ECC (Error Correction Code) for increased data reliability and endurance.
  • Power Fail Protection: Prevents data loss in the event of sudden power interruptions.
  • High-Speed Data Transfer: Optimized for fast read/write speeds, ensuring efficient data processing.
  • RoHS Compliant: Meets environmental standards for hazardous substance restrictions.

Benefits

  • Enhanced Reliability: Provides dependable data storage in demanding industrial conditions.
  • Extended Lifespan: Offers a long operational life due to advanced flash management techniques.
  • Data Integrity: Ensures data accuracy and protection against data corruption.
  • Reduced Downtime: Minimizes the risk of system failures and data loss, leading to less downtime.
  • Wide Temperature Range: Operates reliably in extreme temperature conditions, making it suitable for diverse environments.

Additional Details

The SFCA032GH1AD4TO-I-GS-216-STD CompactFlash card utilizes high-quality NAND flash memory to ensure optimal performance and durability. It incorporates advanced controller technology for efficient data management and error correction. The 'GS' likely indicates specific attributes related to the flash memory or controller configuration for a specific application. The '216' probably denotes a firmware or hardware revision. This card complies with industry standards for shock, vibration, and humidity, making it ideal for critical embedded systems where data reliability and availability are paramount. Its robust design and advanced features make it a suitable choice for demanding industrial applications that require reliable storage solutions.

You May Also Be Interested in

SanDisk
MEMORY CARD FLASH 64MB
Need more? Email Us
Swissbit NA Inc.
MEM CARD SD 512MB 10 UHS 1 SLC
Need more? Email Us
Phoenix Contact
MEMORY CARD SD 512MB
Need more? Email Us
Tripp Lite
USB 3.0 SUPERSPEED SD/MICRO SD M
Need more? Email Us
Tripp Lite
SUPERSPEED MULTI-DRIVE MEMORY CA
Need more? Email Us
SanDisk
MEMORY CARD FLASH 256MB
Need more? Email Us
ATP Electronics, Inc.
MEM CARD MICROSD 8GB CLSS 10 MLC
Need more? Email Us
SanDisk
MEMORY CARD FLASH 32MB
Need more? Email Us
SanDisk
MEMORY CARD FLASH 1.5GB
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess