EN
  • EN
  • DE

SFCA016GH3AA2TO-I-GS-226-STD

Part No SFCA016GH3AA2TO-I-GS-226-STD
Manufacturer Swissbit NA Inc.
Catalog Memory Cards
Description MEMORY CARD CFAST 16GB MLC / Memory Card CFast 16GB MLC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Memory Cards, Modules>Memory Cards
Mfr Swissbit
Series F-60
Package Bulk
Product Status Not For New Designs
Memory Type CFast
Memory Size 16GB
Technology MLC
Temperature Range - Operating -40°C ~ 85°C
Base Product Number SFCA016
Other Names 1052-1382,606500
Standard Package 1
MSL Level 1 (Unlimited)
ECCN 3A991B1A
HTSUS 8523.51.0000
Win Source Part Number 1243205-SFCA016GH3AA2TO-I-GS-226-STD
Ultra Librarian 3D Model Ultra Librarian SFCA016GH3AA2TO-I-GS-226-STD CAD Model

Description

The SFCA016GH3AA2TO-I-GS-226-STD is a CFast memory card that belongs to the F-60 series.

  • Memory Card Type: CFast
  • Series: F-60
  • Memory Size: 16GB
  • Temperature Range: -40°C to 85°C
  • Package: Bulk

You May Also Be Interested in

Phoenix Contact
MEMORY CARD SD 512MB
Need more? Email Us
Kingston
128GB MICROSDXC CANVAS SELECT PL
Need more? Email Us
Delkin Devices, Inc.
MEMORY CARD SD 4GB 10 UHS 1 SLC
Need more? Email Us
Phoenix Contact
MEMORY CARD FLASH 2GB
Need more? Email Us
SanDisk
MEMORY CARD FLASH 64MB
Need more? Email Us
Swissbit NA Inc.
MEM CARD COMPACTFLASH 256MB SLC
Need more? Email Us
Wintec Industries
MEM CARD COMPACTFLASH 512MB SLC
Need more? Email Us
Swissbit NA Inc.
MEMORY CARD COMPACTFLASH 1GB SLC
Need more? Email Us
SanDisk
MEMORY CARD FLASH 32MB
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess