EN
  • EN
  • DE

SFCA016GH3AA2TO-C-GS-226-STD

Part No SFCA016GH3AA2TO-C-GS-226-STD
Manufacturer Swissbit NA Inc.
Catalog Memory Cards
Description MEMORY CARD CFAST 16GB MLC / Memory Card CFast 16GB MLC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Memory Cards, Modules>Memory Cards
Mfr Swissbit
Series F-60
Package Bulk
Product Status Not For New Designs
Memory Type CFast
Memory Size 16GB
Technology MLC
Temperature Range - Operating 0°C ~ 70°C
Base Product Number SFCA016
Other Names 606501
Standard Package 1
MSL Level 1 (Unlimited)
ECCN 3A991B1A
HTSUS 8523.51.0000
Win Source Part Number 1243206-SFCA016GH3AA2TO-C-GS-226-STD
Ultra Librarian 3D Model Ultra Librarian SFCA016GH3AA2TO-C-GS-226-STD CAD Model

Description

This memory card is designed by Swissbit and is part of the F-60 series.

  • Series: F-60
  • Memory Card Type: CFast
  • Memory Size: 16GB
  • Temperature Range: 0°C to 70°C
  • Technology: MLC
  • Package: Bulk
  • Lifecycle Status: Not for new designs
  • ECCN: 3A991B1A
  • MSL Level: 1 (unlimited)
  • HTSUS Code: 8523.51.0000

You May Also Be Interested in

Tripp Lite
USB 3.0 SUPERSPEED SD/MICRO SD M
Need more? Email Us
Swissbit NA Inc.
MEM CD SDHC SDXC 16GB 10UHS 1TLC
Need more? Email Us
Wintec Industries
MEMORY CARD COMPACTFLASH 2GB SLC
Need more? Email Us
Swissbit NA Inc.
MEMORY CARD COMPACTFLASH 1GB SLC
Need more? Email Us
SanDisk
MEMORY CARD FLASH 1.5GB
Need more? Email Us
Swissbit NA Inc.
MEMORY CARD COMPACTFLASH 1GB SLC
Need more? Email Us
Delkin Devices, Inc.
MEMORY CARD SD 4GB 10 UHS 1 SLC
Need more? Email Us
SanDisk
MEMORY CARD FLASH 32MB
Need more? Email Us
Swissbit NA Inc.
MEMORY CARD 128MB SLC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess