EN
  • EN
  • DE

TFL0816-82N-E

Part No TFL0816-82N-E
Manufacturer Susumu
Catalog Fixed Inductors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors,Coils,Chokes
Family Fixed Inductors
Manufacturer Susumu
Win Source Part Number 216869-TFL0816-82N-E
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TFL0816-82N-E CAD Model

Description

The TFL0816-82N-E is a thin film inductor from Susumu. It is designed for use in high-frequency applications requiring small size and precision inductance. Utilizing thin-film technology allows for tight tolerances and predictable performance.

Applications

  • RF circuits: Used in radio frequency circuits such as amplifiers, mixers, and oscillators.
  • Wireless communication devices: Suitable for use in smartphones, tablets, and other wireless devices.
  • Impedance matching networks: Employed in circuits to match impedances for optimal power transfer.
  • Filters: Used in filtering applications to attenuate unwanted signals or noise.
  • High-frequency power supplies: Can be found in compact, high-frequency power supplies.

Features

  • Compact Size: The 0806 package size makes it ideal for space-constrained applications.
  • High Q Factor: Minimizes energy loss, improving overall circuit efficiency.
  • Tight Tolerance: Provides a tight inductance tolerance, ensuring consistent performance.
  • Thin Film Construction: Offers superior accuracy and reliability due to the thin film technology.
  • High SRF (Self-Resonant Frequency): Enables stable operation at high frequencies.

Benefits

  • Enhanced Circuit Performance: High Q factor leads to efficient circuits with minimal signal loss.
  • Reduced Size and Weight: Small size contributes to compact product designs.
  • Consistent Performance: Tight tolerance ensures reliable and repeatable performance.
  • Improved Reliability: Thin film construction provides high reliability and long-term stability.
  • Optimized for High-Frequency: High SRF supports stable operation in high-frequency applications.

Additional Details

The TFL0816-82N-E features an inductance of 82nH. Refer to the manufacturer's datasheet for detailed electrical characteristics, including operating temperature range. It adheres to RoHS standards. It is often chosen when high precision and stable performance are needed in high-frequency circuits.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 110NH 150MA 2.7OHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess