EN
  • EN
  • DE

TFL0510-2N7-M

Part No TFL0510-2N7-M
Manufacturer Susumu
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors,Coils,Chokes
Family Fixed Inductors
Manufacturer Susumu
Win Source Part Number 216846-TFL0510-2N7-M
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TFL0510-2N7-M CAD Model

Description

The TFL0510-2N7-M is a thin film inductor manufactured by Susumu. These inductors are designed for high-frequency applications requiring precision and stability. The 'TFL' series denotes Susumu's thin film inductor line. The '0510' represents the package size (0.05 inches x 0.10 inches). '2N7' indicates an inductance value of 2.7nH, and 'M' usually indicates the tolerance.

Applications

  • RF circuits
  • Wireless communication systems
  • Matching networks
  • Filter circuits
  • Broadband applications
  • RF chokes
  • Oscillators
  • Tuners
  • High-frequency amplifiers

Features

  • Small size (0510 package)
  • High Q factor
  • Precise inductance value
  • Excellent high-frequency characteristics
  • Thin film construction
  • Surface mount device (SMD)
  • RoHS compliant

Benefits

  • Improved circuit performance in high-frequency applications due to the high Q factor
  • Accurate impedance matching and tuning due to the precise inductance value
  • Miniaturization of electronic devices due to the small package size
  • Reliable performance in demanding applications due to robust construction
  • Simplified assembly with surface mount technology

Additional Details

The TFL0510-2N7-M inductor is suitable for applications where a small, high-performance inductor is needed. Its thin film construction ensures stable and reliable operation. When designing circuits, it is important to consult the datasheet for specific electrical parameters such as self-resonant frequency (SRF), DC resistance (DCR), and current rating to optimize performance.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Lowest to $0.1543
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 33UH 1.8A 164MOHM SMD
Lowest to $0.1359
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 110NH 150MA 2.7OHM SMD
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess