EN
  • EN
  • DE

RR1220P-1072-B-M-T5

Part No RR1220P-1072-B-M-T5
Manufacturer Susumu
Catalog Chip Resistor - Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Susumu
Category Resistors
Family Chip Resistor - Surface Mount
Win Source Part Number 183906-RR1220P-1072-B-M-T5
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RR1220P-1072-B-M-T5 CAD Model

Description

The Susumu RR1220P-1072-B-M-T5 is a precision thin film chip resistor designed for applications demanding high accuracy and stability. As part of the Susumu RR series, this resistor is engineered for circuits requiring tight tolerances and dependable performance in diverse environmental conditions. It features a resistance value of 10.72 kOhms (1072 = 107.2 x 10^1 ohms = 10720 ohms) with a tolerance of ±0.1% (denoted by 'B'). The 'M' and 'T5' likely refer to specific packaging or handling specifications, with 'T5' indicating tape and reel packaging for automated assembly.

Applications

  • Precision Instrumentation: Employed in devices that require accurate and stable resistance values, such as precision amplifiers and calibration equipment.
  • Medical Devices: Used in medical monitoring and diagnostic equipment where reliability and precision are crucial.
  • Test and Measurement Equipment: Found in instruments requiring precise resistance for accurate readings and measurements.
  • Industrial Automation: Integrated into control systems and sensor circuits demanding stable and accurate resistance values.
  • Aerospace Applications: Utilized in aerospace electronics systems where robust and reliable components are essential.

Features

  • Thin Film Technology: Provides excellent stability, low noise, and high precision, ensuring reliable performance.
  • Precise Resistance Value: Offers a stable resistance value of 10.72 kOhms with a tight tolerance of ±0.1%.
  • Small Size: 1220 chip size allows for integration into compact and densely populated circuit boards.
  • High Reliability: Designed to withstand various environmental conditions, ensuring long-term performance.
  • Low Temperature Coefficient of Resistance (TCR): Guarantees stable performance across a wide temperature range, minimizing resistance variations.

Benefits

  • Enhanced Circuit Accuracy: The tight tolerance ensures precise and reliable circuit operation, improving overall performance.
  • Improved Stability: The thin film construction provides stable resistance values over time and temperature, ensuring consistent operation.
  • Reduced Noise: Low noise characteristics improve signal integrity in sensitive applications, resulting in more accurate measurements.
  • Compact Design: Small size allows for efficient integration into densely populated circuit boards, saving valuable space.
  • Long-Term Reliability: Ensures consistent performance over the lifespan of the equipment, reducing maintenance and replacement costs.

Additional Details

The RR1220P-1072-B-M-T5 resistor is manufactured using advanced thin film technology, where a thin layer of resistive material is deposited onto a ceramic substrate. This process provides precise control over the resistance value and ensures long-term stability. The 1220 chip size defines the physical dimensions of the resistor. It complies with RoHS standards, ensuring it does not contain hazardous substances. The 'T5' designation indicates that the resistor is supplied on tape and reel for automated pick-and-place assembly, streamlining the manufacturing process. The typical power rating is around 0.1W. The operating temperature range generally spans from -55°C to +155°C.

You May Also Be Interested in

Walsin Technology Corporation
RES 75K OHM 1% 1/8W 0805
Need more? Email Us
Vishay
RES SMD 11.3K OHM 1% 1/16W 0402
Lowest to $0.0332
Yageo
RES 0.05 OHM 1% 1/2W 0805
Need more? Email Us
Vishay
RES SMD 270 OHM 1% 3/4W 1206
Lowest to $0.1212
Yageo
RES 0.56 OHM 1% 1/8W 0805
Need more? Email Us
Yageo
RES 30K OHM 0.1% 1/20W 0201
Lowest to $0.0647
Panasonic
RES SMD 1.8M OHM 1% 1/10W 0603
Lowest to $0.0038
Vishay
RES SMD 560 OHM 5% 1/4W 1206
Lowest to $0.0341
Yageo
RES 1.4K OHM 1% 1/20W 0201
Lowest to $0.0027

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess