EN
  • EN
  • DE

RR1220O-102-B-T1

Part No RR1220O-102-B-T1
Manufacturer Susumu
Catalog Chip Resistor - Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Susumu
Category Resistors
Family Chip Resistor - Surface Mount
Win Source Part Number 183902-RR1220O-102-B-T1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RR1220O-102-B-T1 CAD Model

Description

The Susumu RR1220O-102-B-T1 is a high-precision thin film chip resistor known for its exceptional stability and accuracy. Part of Susumu's RR series, it is designed for applications requiring tight tolerances and reliable performance under various environmental conditions. This resistor has a resistance value of 1000 ohms (102 with multiplier) with a tight tolerance, indicated by 'B', typically ±0.1%.

Applications

  • High-precision instrumentation: Used in devices that require extremely accurate and stable resistance values.
  • Medical monitoring devices: Employed in equipment where high reliability and precision are essential.
  • Precision test and measurement equipment: Found in instruments where exact resistance is crucial for accurate readings.
  • Aerospace applications: Integrated into circuits demanding robust and reliable components.
  • High-end audio equipment: Utilized in audio amplifiers and signal processing circuits where minimal distortion is required.

Features

  • Thin film technology: Offers excellent stability, low noise, and high precision.
  • Precise resistance value: 1000 ohms with a tolerance of ±0.1% (typically).
  • Small size: 1220 chip size, suitable for compact designs.
  • High reliability: Designed to withstand harsh environmental conditions.
  • Extremely low temperature coefficient of resistance (TCR): Ensures highly stable performance across a wide temperature range.

Benefits

  • Highest level of circuit accuracy: The very tight tolerance ensures extremely precise circuit operation.
  • Superior stability: Thin film construction provides exceptionally stable resistance values over time and temperature.
  • Minimal noise: Very low noise characteristics enhance signal integrity in sensitive applications.
  • Compact integration: Small size allows for integration into high-density circuit boards.
  • Exceptional long-term reliability: Guarantees consistent, high-performance operation throughout the equipment's lifespan.

Additional Details

The RR1220O-102-B-T1 resistor is manufactured using advanced thin film techniques, where a precisely controlled layer of resistive material is deposited on a ceramic substrate. This process provides unparalleled control over the resistance value and ensures long-term stability. The resistor's physical dimensions are defined by the 1220 chip size. It complies with RoHS standards, meaning it is free from hazardous substances. The 'T1' indicates specific packaging for automated assembly. The typical power rating is around 0.1W, and the operating temperature range is generally -55°C to +155°C.

You May Also Be Interested in

Vishay
RES SMD 270 OHM 1% 3/4W 1206
Lowest to $0.1212
Bourns Inc.
RES SMD 20K OHM 5% 1/8W 0805
Need more? Email Us
Yageo
RES 0.56 OHM 1% 1/8W 0805
Need more? Email Us
Yageo
RES 30K OHM 0.1% 1/20W 0201
Lowest to $0.0647
Panasonic
RES 33 OHM 1% 1/4W 0402
Lowest to $0.0518
Yageo
RES 22.6K OHM 1% 1/10W 0603
Lowest to $0.0018
Vishay
RES SMD 560 OHM 5% 1/4W 1206
Lowest to $0.0341
Vishay
RES SMD 11.3K OHM 1% 1/16W 0402
Lowest to $0.0332
Yageo
RES 249K OHM 1% 1/4W 1206
Lowest to $0.0033

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess