EN
  • EN
  • DE

RR0816R-433-D

Part No RR0816R-433-D
Manufacturer Susumu
Catalog Chip Resistor - Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Susumu
Category Resistors
Family Chip Resistor - Surface Mount
Win Source Part Number 183899-RR0816R-433-D
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RR0816R-433-D CAD Model

Description

The RR0816R-433-D is a precision thin film chip resistor from Susumu. It is designed for applications where high stability, low noise, and tight tolerance are critical. The '433' in the part number indicates a resistance value of 43 kΩ. These resistors are typically used in circuits that require highly accurate and stable resistance values, such as in precision analog circuits, sensor interfaces, and test and measurement equipment.

Applications:

  • Precision Analog Circuits: Used in operational amplifier circuits, filters, and instrumentation amplifiers where precise gain and signal conditioning are necessary.
  • Sensor Circuits: Employed in signal conditioning circuits for temperature sensors, pressure sensors, and other transducers, requiring accurate resistance measurements.
  • Medical Equipment: Integrated into medical devices and diagnostic equipment where high reliability and precision are paramount.
  • Test and Measurement Equipment: Found in multimeters, oscilloscopes, spectrum analyzers, and other instruments where accurate measurements are essential.
  • High-Frequency Circuits: Suitable for RF amplifiers, attenuators, and matching networks because of their low parasitic inductance and capacitance.

Features:

  • High Precision: Offers a tight tolerance, typically 0.1% or better, allowing for more accurate circuit performance.
  • Low Temperature Coefficient of Resistance (TCR): Provides excellent resistance stability over a wide range of operating temperatures.
  • Low Noise: Minimizes thermal noise and other sources of noise, improving signal-to-noise ratio.
  • Thin Film Technology: Manufactured using thin film technology, ensuring high reliability and long-term stability.
  • Compact Size: Small physical size allows for use in high-density circuit board designs.
  • Lead-Free Construction: RoHS compliant, indicating that it does not contain hazardous substances.

Benefits:

  • Improved Circuit Accuracy: Tight tolerance ensures more accurate resistance values, leading to improved circuit performance.
  • Enhanced Stability: Low TCR provides stable resistance over temperature, improving the overall reliability of the circuit.
  • Reduced Noise: Low noise performance minimizes signal interference, improving the integrity of the signal.
  • High Reliability: Thin film technology guarantees long-term stability and consistent performance.
  • Simplified Circuit Design: Precise resistance values make circuit design easier and can reduce the number of components needed.

Additional Details:

The RR0816R-433-D is a surface mount resistor that typically comes in an 0816 package. The 'D' at the end of the part number likely indicates a specific tolerance level or packaging detail. Always refer to the Susumu datasheet for precise electrical characteristics, TCR values, power rating, and package dimensions. Ensure that proper soldering techniques are used when mounting the resistor to prevent damage during assembly and to guarantee reliable electrical connections. The thin film resistive element is generally protected by a layer of passivation.

You May Also Be Interested in

Vishay
RES SMD 120K OHM 1% 1/8W 0805
Lowest to $0.0105
KOA Speer
RES 4.7M OHM 5% 1/2W 2010
Need more? Email Us
Bourns Inc.
RES SMD 30 OHM 1% 25W DPAK
Need more? Email Us
Panasonic
RES SMD 49.9KOHM 0.1% 1/16W 0402
Lowest to $0.1041
Yageo
RES SMD 3.6K OHM 1% 1/10W 0603
Lowest to $0.0028
Vishay
RES SMD 2K OHM 1% 1/3W 0603
Lowest to $0.0350
Yageo
RES SMD 240K OHM 1% 1/10W 0603
Lowest to $0.0033
Yageo
RES SMD 2 OHM 1% 1/10W 0603
Lowest to $0.0052
Rohm Semiconductor
RES SMD 120 OHM 1% 1/8W 0805
Lowest to $0.0431

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess