EN
  • EN
  • DE

RM2012B103/203PWXL10

Part No RM2012B103/203PWXL10
Manufacturer Susumu
Catalog Chip Resistor - Surface Mount
Description Metal thin film chip resistor networks, ±25ppm/℃, ±0.05%, RoHS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Power Rating 50 mW
Tolerance 0.01 %
Win Source Part Number 1163706-RM2012B103/203PWXL10
Categories Chip Resistor - Surface Mount
Manufacturer Susumu
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RM2012B103/203PWXL10 CAD Model

Description

The Susumu RM2012B103/203PWXL10 is a precision thin film chip resistor array. This resistor array consists of multiple resistors in a single package, providing excellent tracking and stability. It's designed for use in precision circuits, such as instrumentation amplifiers, voltage dividers, and current sensing applications.

Applications:

  • Instrumentation Amplifiers: Used for gain setting and feedback in precision instrumentation amplifiers.
  • Voltage Dividers: Employed in precision voltage dividers for accurate signal conditioning and measurement.
  • Current Sensing: Incorporated in current sensing circuits for precise current measurement.
  • Bridge Circuits: Used in Wheatstone bridge circuits for accurate resistance measurement.
  • Precision Resistor Networks: Suitable for applications requiring multiple matched resistors.

Features:

  • Thin Film Construction: Provides excellent stability and low noise characteristics.
  • Precision Resistance: Offers tight tolerance and low TCR (Temperature Coefficient of Resistance) for accurate measurements.
  • Resistor Array: Contains multiple resistors in a single package, improving matching and tracking performance.
  • Surface Mount Technology (SMT): Designed for automated assembly using surface mount soldering techniques.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances directive.

Benefits:

  • Accurate Measurements: Enables precise measurements in various electronic circuits.
  • Stable Performance: Provides consistent performance over a wide range of operating conditions.
  • Improved Matching: Offers excellent matching between resistors in the array.
  • Easy Integration: Surface mount design simplifies assembly and reduces manufacturing costs.
  • Space Saving: Compact size allows for use in space-constrained applications.

Additional Details:

The Susumu RM2012B103/203PWXL10 thin film chip resistor array features a thin film construction that ensures excellent stability, low noise, and tight tolerance. The surface mount design facilitates easy integration into automated assembly lines, which reduces manufacturing costs. The compact size allows it to be mounted in high-density applications. The resistor array is matched for temperature coefficient, making it ideal in bridge circuit applications where balance across temperature is important. It is RoHS compliant and lead-free, making it environmentally friendly. This resistor array is suitable for use in instrumentation amplifiers, voltage dividers, current sensing circuits, bridge circuits, and precision resistor networks.

You May Also Be Interested in

Yageo
RES 249K OHM 1% 1/4W 1206
Lowest to $0.0033
Panasonic
RES SMD 100 OHM 5% 1/10W 0402
Lowest to $0.0053
Yageo
RES 301 OHM 1% 1/4W 1206
Lowest to $0.0296
Vishay
RES SMD 49.9 OHM 1% 1/20W 0201
Lowest to $0.0284
Rohm Semiconductor
RES 120 OHM 1% 1.5W 1206 WIDE
Need more? Email Us
Yageo
RES SMD 22.6K OHM 1% 1/10W 0603
Lowest to $0.0022
Vishay
RES SMD 15K OHM 1% 1/16W 0402
Lowest to $0.0043
Yageo
RES 0.56 OHM 1% 1/8W 0805
Need more? Email Us
Yageo
RES SMD 1M OHM 5% 1/8W 0805
Lowest to $0.0118

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess