EN
  • EN
  • DE

RL7520WT-R006-G

Part No RL7520WT-R006-G
Manufacturer Susumu
Catalog Chip Resistor - Surface Mount
Description RES SMD 0.006 OHM 2W 3008 WIDE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Resistors
Manufacturer Susumu
Packaging Reel - TR
Status Active
Resistance (Ohms) 0.006
Tolerance ±2%
Power (Watts) 2W
Composition Thin Film
Features Current Sense
Temperature Coefficient 0/ +420ppm/°C
Temperature Range - Operating -55°C to 125°C
Case / Package 0830
Height - Seated (Max) 0.028" (0.70mm)
Number of Terminations 2
Win Source Part Number 046211-RL7520WT-R006-G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RL7520WT-R006-G CAD Model

Description

The RL7520WT-R006-G is a precision wide terminal thin film chip resistor manufactured by Susumu. The wide terminal design enhances power handling capability and improves heat dissipation, making it suitable for applications requiring high reliability and stability in current sensing and power control.

Applications:

  • Current Sensing Circuits: Specifically designed for accurate current measurement in power supplies, motor drivers, and inverters.
  • Power Control Modules: Used in power management circuits to regulate current flow and voltage levels.
  • Automotive Electronics: Suitable for automotive applications requiring robust and reliable performance under harsh conditions.
  • Industrial Equipment: Employed in industrial control systems and automation equipment.
  • High Power LED Drivers: Used for current limiting and control in LED lighting applications.

Features:

  • Wide Terminal Design: Enhances power handling and heat dissipation.
  • High Precision: Offers tight tolerance for accurate resistance values.
  • Low Temperature Coefficient of Resistance (TCR): Ensures excellent stability over a wide temperature range.
  • Thin Film Technology: Provides superior performance and reliability.
  • RoHS Compliant: Meets environmental standards for lead-free manufacturing.

Benefits:

  • Improved Power Handling: The wide terminal design allows for higher power dissipation.
  • Enhanced Stability: Low TCR minimizes resistance drift due to temperature variations.
  • Increased Reliability: Thin film construction ensures robust and dependable performance.
  • Accurate Current Sensing: High precision enables precise current measurement.
  • Environmental Compliance: RoHS compliance ensures adherence to environmental regulations.

Specifications:

The RL7520WT-R006-G has a resistance value of 0.006 Ohms. Its wide terminals contribute to enhanced heat dissipation, allowing for higher power ratings compared to standard chip resistors of similar size. The specific tolerance and TCR values should be confirmed from the manufacturer's datasheet. This resistor is ideal for applications where power dissipation and stability are critical design considerations.

You May Also Be Interested in

Panasonic
RES SMD 5.1K OHM 1% 1/10W 0603
Lowest to $0.0096
Bourns Inc.
RES SMD 20K OHM 5% 1/8W 0805
Need more? Email Us
Vishay
RES SMD 11.3K OHM 1% 1/16W 0402
Lowest to $0.0332
Yageo
RES SMD 22.6K OHM 1% 1/10W 0603
Lowest to $0.0022
Vishay
RES SMD 49.9 OHM 1% 1/20W 0201
Lowest to $0.0284
Vishay
RES SMD 28.7K OHM 1% 1/10W 0603
Lowest to $0.0032
Panasonic
RES 1K OHM 0.05% 1/4W 0805
Need more? Email Us
Yageo
RES 301 OHM 1% 1/4W 1206
Lowest to $0.0296
Yageo
RES 0.05 OHM 1% 1/2W 0805
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess