EN
  • EN
  • DE

RL7520WT-R003-G

Part No RL7520WT-R003-G
Manufacturer Susumu
Catalog Chip Resistor - Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Susumu
Category Resistors
Family Chip Resistor - Surface Mount
Win Source Part Number 183293-RL7520WT-R003-G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RL7520WT-R003-G CAD Model

Description

The RL7520WT-R003-G is a precision wide terminal thin film chip resistor manufactured by Susumu. The wide terminal design enhances power handling capability and improves heat dissipation, making it suitable for applications requiring high reliability and stability in current sensing and power control.

Applications:

  • Current Sensing Circuits: Specifically designed for accurate current measurement in power supplies, motor drivers, and inverters.
  • Power Control Modules: Used in power management circuits to regulate current flow and voltage levels.
  • Automotive Electronics: Suitable for automotive applications requiring robust and reliable performance under harsh conditions.
  • Industrial Equipment: Employed in industrial control systems and automation equipment.
  • High Power LED Drivers: Used for current limiting and control in LED lighting applications.

Features:

  • Wide Terminal Design: Enhances power handling and heat dissipation.
  • High Precision: Offers tight tolerance for accurate resistance values.
  • Low Temperature Coefficient of Resistance (TCR): Ensures excellent stability over a wide temperature range.
  • Thin Film Technology: Provides superior performance and reliability.
  • RoHS Compliant: Meets environmental standards for lead-free manufacturing.

Benefits:

  • Improved Power Handling: The wide terminal design allows for higher power dissipation.
  • Enhanced Stability: Low TCR minimizes resistance drift due to temperature variations.
  • Increased Reliability: Thin film construction ensures robust and dependable performance.
  • Accurate Current Sensing: High precision enables precise current measurement.
  • Environmental Compliance: RoHS compliance ensures adherence to environmental regulations.

Specifications:

The RL7520WT-R003-G has a resistance value of 0.003 Ohms. Its wide terminals contribute to enhanced heat dissipation, allowing for higher power ratings compared to standard chip resistors of similar size. The specific tolerance and TCR values should be confirmed from the manufacturer's datasheet. This resistor is ideal for applications where power dissipation and stability are critical design considerations.

You May Also Be Interested in

Yageo
RES 1.4K OHM 1% 1/20W 0201
Lowest to $0.0027
Walsin Technology Corporation
RES 10K OHM 1% 1/10W 0402
Lowest to $0.0008
Yageo
RES 249K OHM 1% 1/4W 1206
Lowest to $0.0033
Yageo
RES 0.56 OHM 1% 1/8W 0805
Need more? Email Us
Yageo
RES SMD 1M OHM 5% 1/8W 0805
Lowest to $0.0118
Yageo
RES 0.05 OHM 1% 1/2W 0805
Need more? Email Us
Vishay
RES SMD 11.3K OHM 1% 1/16W 0402
Lowest to $0.0332
Panasonic
RES 33 OHM 1% 1/4W 0402
Lowest to $0.0518
Panasonic
RES 1K OHM 0.05% 1/4W 0805
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess