EN
  • EN
  • DE

RL3720WT-R040-FN

Part No RL3720WT-R040-FN
Manufacturer Susumu
Catalog Chip Resistor - Surface Mount
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Susumu
Category Resistors
Family Chip Resistor - Surface Mount
Win Source Part Number 183281-RL3720WT-R040-FN
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RL3720WT-R040-FN CAD Model

Description

The Susumu RL3720WT-R040-FN is a precision thin film chip resistor designed for highly accurate and stable performance in demanding electronic applications. It has a resistance value of 0.040 ohms. The 'WT' designation stands for wide terminals, enhancing heat dissipation and solder joint reliability. The 'FN' suffix likely denotes specific packaging or tolerance characteristics, which should be verified in the datasheet. This resistor is part of the RL series, renowned for its superior stability and precision.

Applications

  • Current sensing in power supplies
  • Motor control circuits
  • Automotive electronics
  • Precision instrumentation
  • Feedback resistors in amplifier circuits

Features

  • Low resistance value (0.040 ohms)
  • Thin film construction for high precision
  • Wide terminal (WT) design for improved heat dissipation
  • Excellent temperature coefficient of resistance (TCR)
  • High stability over temperature and time
  • RoHS compliant

Benefits

  • Accurate current measurement due to low resistance and tight tolerance
  • Enhanced reliability in high-power applications
  • Stable performance over a wide temperature range
  • Easy integration into automated assembly processes
  • Environmentally friendly

Additional Details

The RL3720WT-R040-FN resistor is fabricated using a thin film resistive element on a ceramic substrate. The wide terminal configuration improves heat dissipation by increasing the contact area between the resistor and the PCB, which is crucial in high-power applications. The thin film construction provides excellent temperature coefficient of resistance (TCR) performance, minimizing resistance changes with temperature variations. This ensures stable and predictable circuit performance. The 'FN' suffix may indicate a specific tolerance level or packaging type; consulting the datasheet is recommended for precise specifications. Susumu resistors are known for their consistent quality and are used in a variety of demanding applications where accuracy and reliability are essential. This resistor is designed for reflow soldering processes and can be easily integrated into automated assembly lines. Its robust construction ensures that it can withstand harsh environments, making it suitable for use in automotive and industrial applications. The resistor's small size and high performance make it an ideal choice for space-constrained applications requiring high accuracy and stability.

You May Also Be Interested in

Panasonic
RES 33 OHM 1% 1/4W 0402
Lowest to $0.0518
Yageo
RES SMD 1M OHM 5% 1/8W 0805
Lowest to $0.0118
Panasonic
RES SMD 2.7K OHM 1% 1/10W 0603
Lowest to $0.0050
Yageo
RES 22.6K OHM 1% 1/10W 0603
Lowest to $0.0018
Panasonic
RES SMD 3.9K OHM 5% 1/10W 0402
Need more? Email Us
Vishay
RES SMD 11.3K OHM 1% 1/16W 0402
Lowest to $0.0332
Yageo
RES SMD 16K OHM 5% 1/4W 1206
Lowest to $0.0053
Yageo
RES 249K OHM 1% 1/4W 1206
Lowest to $0.0033
Panasonic
RES SMD 5.1K OHM 1% 1/10W 0603
Lowest to $0.0096

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1,620+ $0.0309 $50.0580
3,940+ $0.0254 $100.0760
6,100+ $0.0246 $150.0600
8,405+ $0.0238 $200.0390
10,870+ $0.0230 $250.0100
14,565+ $0.0206 $300.0390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,027 pieces
MOQ: 1620 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess