EN
  • EN
  • DE

RL1220T-R020-FN

Part No RL1220T-R020-FN
Manufacturer Susumu
Catalog Chip Resistor - Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Susumu
Category Resistors
Family Chip Resistor - Surface Mount
Win Source Part Number 183170-RL1220T-R020-FN
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RL1220T-R020-FN CAD Model

Description

The Susumu RL1220T-R020-FN is a precision thin film chip resistor, recognized for its exceptional accuracy, stability, and reliability. This resistor is engineered for applications that demand stringent tolerance and a minimal temperature coefficient of resistance (TCR).

Applications:

  • Precision Measurement Instruments: Ideal for use in high-precision measurement equipment where accuracy is paramount.
  • Medical Electronics: Commonly found in critical medical devices requiring stable and precise resistance values.
  • Automotive Control Systems: Suitable for automotive applications where reliability and stability across a wide temperature range are essential.
  • Industrial Automation: Used in industrial control systems for accurate signal processing and control.
  • High-End Audio Amplifiers: Employed in audio equipment to maintain signal integrity and fidelity.

Features:

  • Thin Film Construction: Provides superior stability and accuracy compared to other resistor types.
  • Low Temperature Coefficient of Resistance (TCR): Minimizes resistance changes with temperature variations.
  • Tight Tolerance: Ensures resistance values are within a narrow and precise range.
  • Compact Size (1210): The 1210 package allows for high-density mounting on circuit boards.
  • High Reliability: Designed to withstand demanding environmental conditions and provide long-term performance.

Benefits:

  • Enhanced Circuit Accuracy: Precise resistance values lead to more accurate circuit operation.
  • Consistent Performance: Low TCR ensures stable performance despite temperature fluctuations.
  • Efficient Board Space Utilization: The small package saves valuable space on circuit boards.
  • Long-Term Reliability: Robust design ensures dependable performance over an extended lifespan.
  • Reduced Resistance Drift: Minimizes changes in resistance value over time, maintaining circuit stability.

Technical Specifications:

The RL1220T-R020-FN features a resistance of 0.020 Ohms. It utilizes thin film technology to achieve tight tolerance and low TCR. The 1210 package allows for surface mount assembly. Specific power and voltage ratings should be confirmed with the manufacturer's datasheet.

You May Also Be Interested in

Panasonic
RES SMD 100 OHM 5% 1/10W 0402
Lowest to $0.0053
Yageo
RES SMD 1M OHM 5% 1/8W 0805
Lowest to $0.0118
Yageo
RES SMD 22.6K OHM 1% 1/10W 0603
Lowest to $0.0022
Yageo
RES SMD 16K OHM 5% 1/4W 1206
Lowest to $0.0053
Yageo
RES 301 OHM 1% 1/4W 1206
Lowest to $0.0296
Panasonic
RES SMD 3.9K OHM 5% 1/10W 0402
Need more? Email Us
Panasonic
RES 33 OHM 1% 1/4W 0402
Lowest to $0.0518
Vishay
RES SMD 15K OHM 1% 1/16W 0402
Lowest to $0.0043
Vishay
RES SMD 270 OHM 1% 3/4W 1206
Lowest to $0.1212

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess