EN
  • EN
  • DE

RL-3264-9-R010-FN

Part No RL-3264-9-R010-FN
Manufacturer Susumu
Catalog Chip Resistor - Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Susumu
Category Resistors
Family Chip Resistor - Surface Mount
Win Source Part Number 183256-RL-3264-9-R010-FN
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RL-3264-9-R010-FN CAD Model

Description

The RL-3264-9-R010-FN is a precision thin film chip resistor manufactured by Susumu. It is designed for applications requiring high accuracy, stability, and reliability. This resistor offers excellent performance characteristics, making it suitable for demanding electronic circuits.

Applications

  • Precision measurement equipment
  • Medical devices
  • Automotive electronics
  • Industrial control systems
  • High-end audio equipment

Features

  • Thin film construction
  • High precision and accuracy
  • Excellent long-term stability
  • Low temperature coefficient of resistance (TCR)
  • RoHS compliant
  • Compact size

Benefits

  • Improved circuit performance due to high accuracy
  • Enhanced reliability in demanding environments
  • Reduced temperature drift for stable operation
  • Compliance with environmental regulations
  • Space-saving design for compact devices

Technical Specifications

The RL-3264-9-R010-FN has a resistance value of 0.010 Ohms. The power rating and tolerance are specified in the Susumu datasheet. The resistor utilizes a thin film resistive element, ensuring tight tolerance and long-term stability. The compact size of the 3264 package allows for high-density mounting on printed circuit boards. The resistor is designed to operate over a wide temperature range, providing reliable performance in various operating conditions.

The resistive element is passivated to provide environmental protection and ensure long-term stability. This resistor is suitable for both reflow and wave soldering processes. Careful selection of materials and manufacturing processes ensures that the resistor meets stringent quality standards. This precision thin film chip resistor is designed for high-performance applications, providing accurate and reliable resistance in demanding circuits.

You May Also Be Interested in

Panasonic
RES 0.043 OHM 1% 1/3W 0603
Need more? Email Us
Yageo
RES 301 OHM 1% 1/4W 1206
Lowest to $0.0296
Yageo
RES 249K OHM 1% 1/4W 1206
Lowest to $0.0033
Panasonic
RES SMD 2.7K OHM 1% 1/10W 0603
Lowest to $0.0050
Vishay
RES SMD 28.7K OHM 1% 1/10W 0603
Lowest to $0.0032
Panasonic
RES SMD 1.8M OHM 1% 1/10W 0603
Lowest to $0.0038
Yageo
RES SMD 1M OHM 5% 1/8W 0805
Lowest to $0.0118
Yageo
RES 26.7K OHM 1% 1/20W 0201
Lowest to $0.0007
Yageo
RES 1.4K OHM 1% 1/20W 0201
Lowest to $0.0027

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess